SL Power Electronics Corp. ITE Switch-Mode 40 Watt Power Supply PW153KB2403F01

Description
A wide range of standard products provide proven platforms for modified and custom solutions for industrial and information technology equipment applications. Robust electrical and mechanical designs withstand input-voltage sags and transients, and industrial-environme nt shock and vibration. Advanced topologies deliver increased efficiencies across the wide range of line and load conditions experienced in many ITE applications.
Datasheet
Description
A wide range of standard products provide proven platforms for modified and custom solutions for industrial and information technology equipment applications. Robust electrical and mechanical designs withstand input-voltage sags and transients, and industrial-environme nt shock and vibration. Advanced topologies deliver increased efficiencies across the wide range of line and load conditions experienced in many ITE applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ITE Switch-Mode 40 Watt Power Supply - PW153KB2403F01 - SL Power Electronics Corp.
Ventura, CA, USA
ITE Switch-Mode 40 Watt Power Supply
PW153KB2403F01
ITE Switch-Mode 40 Watt Power Supply PW153KB2403F01
A wide range of standard products provide proven platforms for modified and custom solutions for industrial and information technology equipment applications. Robust electrical and mechanical designs withstand input-voltage sags and transients, and industrial-environme nt shock and vibration. Advanced topologies deliver increased efficiencies across the wide range of line and load conditions experienced in many ITE applications.
  • A wide range of standard products provide proven platforms for modified and custom solutions for industrial and information technology equipment applications.
  • Robust electrical and mechanical designs withstand input-voltage sags and transients, and industrial-environment shock and vibration.
  • Advanced topologies deliver increased efficiencies across the wide range of line and load conditions experienced in many ITE applications.
Supplier's Site Datasheet
POWER SUPPLY, EXTERNAL, ITE SWITCH MODE,24V, 1.70A, 40.8W, IEC320 W GROUND C14 - 70024992 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY, EXTERNAL, ITE SWITCH MODE,24V, 1.70A, 40.8W, IEC320 W GROUND C14
70024992
POWER SUPPLY, EXTERNAL, ITE SWITCH MODE,24V, 1.70A, 40.8W, IEC320 W GROUND C14 70024992
PW Series 100-240 VAC Universal Input Desktop Style Regulated Output with Low Ripple Single Output to 40 Watts Energy Star and EISA Compliant 3-Year Warranty Overall Dimensions: 3.98" L × 2.40" W × 1.34" H; 101 mm L × 61 mm W × 34 mm H Ault #51 Connector Standard. Other Connectors Available

PW Series

  • 100-240 VAC Universal Input
  • Desktop Style
  • Regulated Output with Low Ripple
  • Single Output to 40 Watts
  • Energy Star and EISA Compliant
  • 3-Year Warranty
  • Overall Dimensions: 3.98" L × 2.40" W × 1.34" H; 101 mm L × 61 mm W × 34 mm H
  • Ault #51 Connector Standard. Other Connectors Available
Supplier's Site

Technical Specifications

  SL Power Electronics Corp. Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number PW153KB2403F01 70024992
Product Name ITE Switch-Mode 40 Watt Power Supply POWER SUPPLY, EXTERNAL, ITE SWITCH MODE,24V, 1.70A, 40.8W, IEC320 W GROUND C14
Type DC Power Supply; AC / DC Adapter DC Power Supply
Technology Switching Power Supply Switching Power Supply
Form Factor Desktop / Free Standing Desktop / Free Standing
Applications Instrumentation Commercial
Operating Temperature 0 to 40 C (32 to 104 F)
Unlock Full Specs
to access all available technical data