SL Power Electronics Corp. Medical Switch Mode 18 Watt Power Supply MW172KB2403F01

Description
Medical equipment manufacturers have trusted our power solutions for over 30 years and have used more than 100 million SL Power products. One of the industry’s broadest range of standard medical product lines helps reduce NRE, unit costs, lead times, and project risk when modified and custom solutions are needed. Our global team of medical-power experts can assist you with power-system selection, integration, and understanding complex regulatory requirements.
Datasheet
Description
Medical equipment manufacturers have trusted our power solutions for over 30 years and have used more than 100 million SL Power products. One of the industry’s broadest range of standard medical product lines helps reduce NRE, unit costs, lead times, and project risk when modified and custom solutions are needed. Our global team of medical-power experts can assist you with power-system selection, integration, and understanding complex regulatory requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medical Switch Mode 18 Watt Power Supply - MW172KB2403F01 - SL Power Electronics Corp.
Ventura, CA, USA
Medical Switch Mode 18 Watt Power Supply
MW172KB2403F01
Medical Switch Mode 18 Watt Power Supply MW172KB2403F01
Medical equipment manufacturers have trusted our power solutions for over 30 years and have used more than 100 million SL Power products. One of the industry’s broadest range of standard medical product lines helps reduce NRE, unit costs, lead times, and project risk when modified and custom solutions are needed. Our global team of medical-power experts can assist you with power-system selection, integration, and understanding complex regulatory requirements.
  • Medical equipment manufacturers have trusted our power solutions for over 30 years and have used more than 100 million SL Power products.
  • One of the industry’s broadest range of standard medical product lines helps reduce NRE, unit costs, lead times, and project risk when modified and custom solutions are needed.
  • Our global team of medical-power experts can assist you with power-system selection, integration, and understanding complex regulatory requirements.
Supplier's Site Datasheet
POWER SUPPLY, MEDICAL, 10-19 SWITCH MODE, 24VDC, 0.75A, 18.0W, IEC320 - 70024966 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY, MEDICAL, 10-19 SWITCH MODE, 24VDC, 0.75A, 18.0W, IEC320
70024966
POWER SUPPLY, MEDICAL, 10-19 SWITCH MODE, 24VDC, 0.75A, 18.0W, IEC320 70024966
MW Series 100-240 VAC Universal Input Ultimate Flexibility with Interchangeable Blades (Europe, UK, and Australia Sold Separately) Desktop and Wall Mount Models Impact Resistant Polycarbonate Enclosure No Load Power Consumption 0.50 W Energy Star and EISA Compliant 3-Year Warranty Overall Dimensions: 3.3" L × 1.81" W × 1.26" H; 84 mm L × 46 mm W × 32 mm H Ault #3 Connector Standard. Other Connectors Available

MW Series

  • 100-240 VAC Universal Input
  • Ultimate Flexibility with Interchangeable Blades (Europe, UK, and Australia Sold Separately)
  • Desktop and Wall Mount Models
  • Impact Resistant Polycarbonate Enclosure
  • No Load Power Consumption 0.50 W
  • Energy Star and EISA Compliant
  • 3-Year Warranty
  • Overall Dimensions: 3.3" L × 1.81" W × 1.26" H; 84 mm L × 46 mm W × 32 mm H
  • Ault #3 Connector Standard. Other Connectors Available
Supplier's Site

Technical Specifications

  SL Power Electronics Corp. Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number MW172KB2403F01 70024966
Product Name Medical Switch Mode 18 Watt Power Supply POWER SUPPLY, MEDICAL, 10-19 SWITCH MODE, 24VDC, 0.75A, 18.0W, IEC320
Type DC Power Supply; AC / DC Adapter; Medical Power Supply DC Power Supply; AC / DC Adapter
Technology Switching Power Supply Switching Power Supply
Form Factor Desktop / Free Standing Wall Mount
Applications Instrumentation Medical
Operating Temperature 0 to 40 C (32 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-48-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
3-phase, 400Vac Input, 200Vdc Output, 1000W Industrial Quality AC-DC Power Supply - HTH 1K-F6W - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000011497-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details