SL Power Electronics Corp. Medical Switch Mode 14.4 Watt Power Supply MW170KB1203B01

Description
Medical equipment manufacturers have trusted our power solutions for over 30 years and have used more than 100 million SL Power products. One of the industry’s broadest range of standard medical product lines helps reduce NRE, unit costs, lead times, and project risk when modified and custom solutions are needed. Our global team of medical-power experts can assist you with power-system selection, integration, and understanding complex regulatory requirements.
Datasheet
Description
Medical equipment manufacturers have trusted our power solutions for over 30 years and have used more than 100 million SL Power products. One of the industry’s broadest range of standard medical product lines helps reduce NRE, unit costs, lead times, and project risk when modified and custom solutions are needed. Our global team of medical-power experts can assist you with power-system selection, integration, and understanding complex regulatory requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medical Switch Mode 14.4 Watt Power Supply - MW170KB1203B01 - SL Power Electronics Corp.
Ventura, CA, USA
Medical Switch Mode 14.4 Watt Power Supply
MW170KB1203B01
Medical Switch Mode 14.4 Watt Power Supply MW170KB1203B01
Medical equipment manufacturers have trusted our power solutions for over 30 years and have used more than 100 million SL Power products. One of the industry’s broadest range of standard medical product lines helps reduce NRE, unit costs, lead times, and project risk when modified and custom solutions are needed. Our global team of medical-power experts can assist you with power-system selection, integration, and understanding complex regulatory requirements.
  • Medical equipment manufacturers have trusted our power solutions for over 30 years and have used more than 100 million SL Power products.
  • One of the industry’s broadest range of standard medical product lines helps reduce NRE, unit costs, lead times, and project risk when modified and custom solutions are needed.
  • Our global team of medical-power experts can assist you with power-system selection, integration, and understanding complex regulatory requirements.
Supplier's Site Datasheet
POWER SUPPLY, EXTERNAL, MEDICAL, 12V, 1.25A, 15W, N AMERICAN INPUT - 70024977 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY, EXTERNAL, MEDICAL, 12V, 1.25A, 15W, N AMERICAN INPUT
70024977
POWER SUPPLY, EXTERNAL, MEDICAL, 12V, 1.25A, 15W, N AMERICAN INPUT 70024977
MW Series 100-240 VAC Universal Input Ultimate Flexibility with Interchangeable Blades (Europe, UK, and Australia Sold Separately) Desktop and Wall Mount Models Impact Resistant Polycarbonate Enclosure No Load Power Consumption 0.50 W Energy Star and EISA Compliant 3-Year Warranty Overall Dimensions: 3.3" L × 1.81" W × 1.26" H; 84 mm L × 46 mm W × 32 mm H Ault #3 Connector Standard. Other Connectors Available

MW Series

  • 100-240 VAC Universal Input
  • Ultimate Flexibility with Interchangeable Blades (Europe, UK, and Australia Sold Separately)
  • Desktop and Wall Mount Models
  • Impact Resistant Polycarbonate Enclosure
  • No Load Power Consumption 0.50 W
  • Energy Star and EISA Compliant
  • 3-Year Warranty
  • Overall Dimensions: 3.3" L × 1.81" W × 1.26" H; 84 mm L × 46 mm W × 32 mm H
  • Ault #3 Connector Standard. Other Connectors Available
Supplier's Site

Technical Specifications

  SL Power Electronics Corp. Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number MW170KB1203B01 70024977
Product Name Medical Switch Mode 14.4 Watt Power Supply POWER SUPPLY, EXTERNAL, MEDICAL, 12V, 1.25A, 15W, N AMERICAN INPUT
Type DC Power Supply; AC / DC Adapter; Medical Power Supply DC Power Supply; AC / DC Adapter
Technology Switching Power Supply Switching Power Supply
Form Factor Wall Mount Wall Mount
Applications Instrumentation Medical
Operating Temperature 0 to 40 C (32 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - CBI123A - Powell Electronics, Inc.
Specs
DC Output Voltage 12.0 volts
DC Output Current 3 amps
View Details
Ac/dc Converter, 55.44W, 24V, 2.1A; Power Supply Approvals Advantech - 30M2201 - Newark, An Avnet Company
Specs
Type DC Power Supply; AC/DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
View Details
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6721 180W Basic DC Switching Power Supply 60V/8A - UDP6721 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details