SL Power Electronics Corp. Medical Switch Mode 180 Watt Power Supply MENT1220A1251F01

Description
Medical equipment manufacturers have trusted our power solutions for over 30 years and have used more than 100 million SL Power products. One of the industry’s broadest range of standard medical product lines helps reduce NRE, unit costs, lead times, and project risk when modified and custom solutions are needed. Our global team of medical-power experts can assist you with power-system selection, integration, and understanding complex regulatory requirements.
Datasheet
Description
Medical equipment manufacturers have trusted our power solutions for over 30 years and have used more than 100 million SL Power products. One of the industry’s broadest range of standard medical product lines helps reduce NRE, unit costs, lead times, and project risk when modified and custom solutions are needed. Our global team of medical-power experts can assist you with power-system selection, integration, and understanding complex regulatory requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medical Switch Mode 180 Watt Power Supply - MENT1220A1251F01 - SL Power Electronics Corp.
Ventura, CA, USA
Medical Switch Mode 180 Watt Power Supply
MENT1220A1251F01
Medical Switch Mode 180 Watt Power Supply MENT1220A1251F01
Medical equipment manufacturers have trusted our power solutions for over 30 years and have used more than 100 million SL Power products. One of the industry’s broadest range of standard medical product lines helps reduce NRE, unit costs, lead times, and project risk when modified and custom solutions are needed. Our global team of medical-power experts can assist you with power-system selection, integration, and understanding complex regulatory requirements.
  • Medical equipment manufacturers have trusted our power solutions for over 30 years and have used more than 100 million SL Power products.
  • One of the industry’s broadest range of standard medical product lines helps reduce NRE, unit costs, lead times, and project risk when modified and custom solutions are needed.
  • Our global team of medical-power experts can assist you with power-system selection, integration, and understanding complex regulatory requirements.
Supplier's Site Datasheet
POWER SUPPLY; MEDICAL; SWITCH MODE; EXTERNAL; 180W; 12V; 15A - 70025181 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY; MEDICAL; SWITCH MODE; EXTERNAL; 180W; 12V; 15A
70025181
POWER SUPPLY; MEDICAL; SWITCH MODE; EXTERNAL; 180W; 12V; 15A 70025181
Ault's MENT 1220 series comprises single output, desktop-style power supplies with an output range of up to 220 W. This increase in power will allow whole segments of the electronics industry previously unable to use external power, to now dramatically reduce the size of their equipment by changing from an internal power supply to an external power supply. The MENT1220 series complies with Environmental Protection Agency (EPA) Energy Star Level IV and meets all relevant safety and EMC standards including EN60601-1-2. Ault MENT 1220 units are available in three regulated voltage outputs — 24, 32 and 48 V. Measuring 8.0 × 4.2 × 1.8", (203 × 107 × 46 mm), the MENT1220 Series units are protected against over voltage, over current and overheating as well as short circuit. Leakage current is <300μA and the efficiency for all models is close to 90%. All models feature a universal input of 100 to 240Vac and are packaged in a non-vented (IPX1rated), impact-resistant, polycarbonate enclosure with a ribbed surface to improve cooling. Features: 100-240 VAC Universal Input Range Single Output Model Up to 220 W Desktop Style/Non-Vented Case — No Internal Fan Efficiency Level IV Certified to Medical (UL/IEC/EN60601-1 and ITE (UL/IEC/EN60950-1) IPX1 Rated Enclosure+ Class I and Class II Input Versions Available 3-Year Factory Warranty

Ault's MENT 1220 series comprises single output, desktop-style power supplies with an output range of up to 220 W. This increase in power will allow whole segments of the electronics industry previously unable to use external power, to now dramatically reduce the size of their equipment by changing from an internal power supply to an external power supply. The MENT1220 series complies with Environmental Protection Agency (EPA) Energy Star Level IV and meets all relevant safety and EMC standards including EN60601-1-2. Ault MENT 1220 units are available in three regulated voltage outputs — 24, 32 and 48 V. Measuring 8.0 × 4.2 × 1.8", (203 × 107 × 46 mm), the MENT1220 Series units are protected against over voltage, over current and overheating as well as short circuit. Leakage current is <300μA and the efficiency for all models is close to 90%. All models feature a universal input of 100 to 240Vac and are packaged in a non-vented (IPX1rated), impact-resistant, polycarbonate enclosure with a ribbed surface to improve cooling.
Features:

  • 100-240 VAC Universal Input Range
  • Single Output Model Up to 220 W
  • Desktop Style/Non-Vented Case — No Internal Fan
  • Efficiency Level IV
  • Certified to Medical (UL/IEC/EN60601-1 and ITE (UL/IEC/EN60950-1)
  • IPX1 Rated Enclosure+
  • Class I and Class II Input Versions Available
  • 3-Year Factory Warranty
Supplier's Site

Technical Specifications

  SL Power Electronics Corp. Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number MENT1220A1251F01 70025181
Product Name Medical Switch Mode 180 Watt Power Supply POWER SUPPLY; MEDICAL; SWITCH MODE; EXTERNAL; 180W; 12V; 15A
Type DC Power Supply; AC / DC Adapter; Medical Power Supply DC Power Supply
Technology Switching Power Supply Switching Power Supply
Form Factor Desktop / Free Standing Desktop / Free Standing
Applications Instrumentation Medical
Operating Temperature 0 to 40 C (32 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 60W 24V - PSD-A60W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
3590-Series - 3590-2A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers