SL Power Electronics Corp. POWER SUPPLY; MEDICAL; SWITCH MODE; EXTERNAL; 50.4W; 12V; 4.2A MENB1050A1203F01

Description
Features: 100-240 VAC Universal Input Meets EISA2007, CEC Efficiency Level V, EU (EC) No 278/2009 Phase II Desktop Style 5 V to 24 V Single Output Models Up to 50 W Modified and Custom Designs Available Regulated Output with Low Ripple Impact Resistant Polycarbonate Enclosure No Load Power Consumption <0.3 W Limited Power Source Certified to UL/EN/IEC60601-1 3-Year Factory Warranty
Description
Features: 100-240 VAC Universal Input Meets EISA2007, CEC Efficiency Level V, EU (EC) No 278/2009 Phase II Desktop Style 5 V to 24 V Single Output Models Up to 50 W Modified and Custom Designs Available Regulated Output with Low Ripple Impact Resistant Polycarbonate Enclosure No Load Power Consumption <0.3 W Limited Power Source Certified to UL/EN/IEC60601-1 3-Year Factory Warranty

Suppliers

Company
Product
Description
Supplier Links
POWER SUPPLY; MEDICAL; SWITCH MODE; EXTERNAL; 50.4W; 12V; 4.2A - 70025163 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY; MEDICAL; SWITCH MODE; EXTERNAL; 50.4W; 12V; 4.2A
70025163
POWER SUPPLY; MEDICAL; SWITCH MODE; EXTERNAL; 50.4W; 12V; 4.2A 70025163
Features: 100-240 VAC Universal Input Meets EISA2007, CEC Efficiency Level V, EU (EC) No 278/2009 Phase II Desktop Style 5 V to 24 V Single Output Models Up to 50 W Modified and Custom Designs Available Regulated Output with Low Ripple Impact Resistant Polycarbonate Enclosure No Load Power Consumption <0.3 W Limited Power Source Certified to UL/EN/IEC60601-1 3-Year Factory Warranty

Features:

  • 100-240 VAC Universal Input
  • Meets EISA2007, CEC Efficiency Level V, EU (EC) No 278/2009 Phase II
  • Desktop Style
  • 5 V to 24 V Single Output Models Up to 50 W
  • Modified and Custom Designs Available
  • Regulated Output with Low Ripple
  • Impact Resistant Polycarbonate Enclosure
  • No Load Power Consumption <0.3 W
  • Limited Power Source
  • Certified to UL/EN/IEC60601-1
  • 3-Year Factory Warranty
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70025163
Product Name POWER SUPPLY; MEDICAL; SWITCH MODE; EXTERNAL; 50.4W; 12V; 4.2A
Type DC Power Supply
Form Factor Desktop / Free Standing
Applications Medical
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Adaptor - IRA-160 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 3.34 amps
View Details
PS-12 Open Power Supply - PS-12 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details