SL Power Electronics Corp. Power Supply; 100, 120 and 240 VAC; 12 A; 0.01%/ degC (Max.); 0.45; MD5-12/OVP-A

Description
Input Voltage 5 V, 45% Efficiency, Medical Linear Power Supply World-wide ac input ranges and safety standards Industry standard packages Burn-in with cycling Capacitors have highest CV & ripple current ratings Power supply with input current 12 A. Temperature coefficient +⁄-0.01%⁄°C (Max.). Standards UL2601-1, IEC60601-1 and CSA601.1.
Description
Input Voltage 5 V, 45% Efficiency, Medical Linear Power Supply World-wide ac input ranges and safety standards Industry standard packages Burn-in with cycling Capacitors have highest CV & ripple current ratings Power supply with input current 12 A. Temperature coefficient +⁄-0.01%⁄°C (Max.). Standards UL2601-1, IEC60601-1 and CSA601.1.

Suppliers

Company
Product
Description
Supplier Links
Power Supply; 100, 120 and 240 VAC; 12 A; 0.01%/ degC (Max.); 0.45; - 70152020 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 100, 120 and 240 VAC; 12 A; 0.01%/ degC (Max.); 0.45;
70152020
Power Supply; 100, 120 and 240 VAC; 12 A; 0.01%/ degC (Max.); 0.45; 70152020
Input Voltage 5 V, 45% Efficiency, Medical Linear Power Supply World-wide ac input ranges and safety standards Industry standard packages Burn-in with cycling Capacitors have highest CV & ripple current ratings Power supply with input current 12 A. Temperature coefficient +⁄-0.01%⁄°C (Max.). Standards UL2601-1, IEC60601-1 and CSA601.1.

Input Voltage 5 V, 45% Efficiency, Medical Linear Power Supply

  • World-wide ac input ranges and safety standards
  • Industry standard packages
  • Burn-in with cycling
  • Capacitors have highest CV & ripple current ratings
    Power supply with input current 12 A. Temperature coefficient +⁄-0.01%⁄°C (Max.). Standards UL2601-1, IEC60601-1 and CSA601.1.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70152020
Product Name Power Supply; 100, 120 and 240 VAC; 12 A; 0.01%/ degC (Max.); 0.45;
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-24-05S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 5.0 volts
View Details
900Vdc Input, 100W Rugged DC-DC Converter for Railway and Other Heavy-duty Applications - HVT 100R-1K-F2 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Applications Train, Mobile
View Details
Power Supplies - 5000008900-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details