SL Power Electronics Corp. AC Power Supply HB12-1.7-A

Description
DISCONTINUED BY MANUFACTURER, LINER POWER SUPPLY, OUTPUT POWER: 20 W, INPUT VOLTAGE: 87-264 VAC, OUTPUTS: 1, OUTPUT VOLTAGE-CHANNEL 1: 12 VDC, OUTPUT CURRENT-CHANNEL 1: 1.7 A, CHASSIS MOUNTING STYLE, OPEN FRAME. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, LINER POWER SUPPLY, OUTPUT POWER: 20 W, INPUT VOLTAGE: 87-264 VAC, OUTPUTS: 1, OUTPUT VOLTAGE-CHANNEL 1: 12 VDC, OUTPUT CURRENT-CHANNEL 1: 1.7 A, CHASSIS MOUNTING STYLE, OPEN FRAME. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
AC Power Supply - 40234646 - Radwell International
Willingboro, NJ, United States
AC Power Supply
40234646
AC Power Supply 40234646
DISCONTINUED BY MANUFACTURER, LINER POWER SUPPLY, OUTPUT POWER: 20 W, INPUT VOLTAGE: 87-264 VAC, OUTPUTS: 1, OUTPUT VOLTAGE-CHANNEL 1: 12 VDC, OUTPUT CURRENT-CHANNEL 1: 1.7 A, CHASSIS MOUNTING STYLE, OPEN FRAME. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, LINER POWER SUPPLY, OUTPUT POWER: 20 W, INPUT VOLTAGE: 87-264 VAC, OUTPUTS: 1, OUTPUT VOLTAGE-CHANNEL 1: 12 VDC, OUTPUT CURRENT-CHANNEL 1: 1.7 A, CHASSIS MOUNTING STYLE, OPEN FRAME. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Power Supplies
Product Number 40234646
Product Name AC Power Supply
Type AC Power Source
Unlock Full Specs
to access all available technical data

Similar Products

Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
AC DC Desktop, Wall Power Adapters - 237-2250-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details