SL Power Electronics Corp. Power Supply; 85 to 264 VAC; 80 W; 2.3;70%; 5 V; 24 V; -15 V; 0 to degC GPM80E

Description
Power Supply, 72% (Typ.) Efficiency, -10 °C to +70 °C Operating Temperature 80 Watt convection, 110 watts with 26 CFM fan cooling. Overall Dimensions: 7.0" × 4.25" × 1.86". Weight: 1.8 lbs. Wide-Range AC Input 85-264 VAC Two-Year Warranty Conducted EMI Exceeds FCC Class B and CISPR 22 Class CISPR 11 Class B (Medical Models) Medical Approved to UL2601-1, IEC601-1 and CSA22.2 No. 601 Complies with EN61000-3-2 Class A Marked to LVD
Description
Power Supply, 72% (Typ.) Efficiency, -10 °C to +70 °C Operating Temperature 80 Watt convection, 110 watts with 26 CFM fan cooling. Overall Dimensions: 7.0" × 4.25" × 1.86". Weight: 1.8 lbs. Wide-Range AC Input 85-264 VAC Two-Year Warranty Conducted EMI Exceeds FCC Class B and CISPR 22 Class CISPR 11 Class B (Medical Models) Medical Approved to UL2601-1, IEC601-1 and CSA22.2 No. 601 Complies with EN61000-3-2 Class A Marked to LVD

Suppliers

Company
Product
Description
Supplier Links
Power Supply; 85 to 264 VAC; 80 W; 2.3;70%; 5 V; 24 V; -15 V; 0 to degC - 70152105 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 85 to 264 VAC; 80 W; 2.3;70%; 5 V; 24 V; -15 V; 0 to degC
70152105
Power Supply; 85 to 264 VAC; 80 W; 2.3;70%; 5 V; 24 V; -15 V; 0 to degC 70152105
Power Supply, 72% (Typ.) Efficiency, -10 °C to +70 °C Operating Temperature 80 Watt convection, 110 watts with 26 CFM fan cooling. Overall Dimensions: 7.0" × 4.25" × 1.86". Weight: 1.8 lbs. Wide-Range AC Input 85-264 VAC Two-Year Warranty Conducted EMI Exceeds FCC Class B and CISPR 22 Class CISPR 11 Class B (Medical Models) Medical Approved to UL2601-1, IEC601-1 and CSA22.2 No. 601 Complies with EN61000-3-2 Class A Marked to LVD

Power Supply, 72% (Typ.) Efficiency, -10 °C to +70 °C Operating Temperature
80 Watt convection, 110 watts with 26 CFM fan cooling. Overall Dimensions: 7.0" × 4.25" × 1.86". Weight: 1.8 lbs.

  • Wide-Range AC Input 85-264 VAC
  • Two-Year Warranty
  • Conducted EMI Exceeds FCC Class B and CISPR 22 Class CISPR 11 Class B (Medical Models)
  • Medical Approved to UL2601-1, IEC601-1 and CSA22.2 No. 601
  • Complies with EN61000-3-2 Class A
  • Marked to LVD
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70152105
Product Name Power Supply; 85 to 264 VAC; 80 W; 2.3;70%; 5 V; 24 V; -15 V; 0 to degC
Type DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame
Applications Medical
Operating Temperature 0 to 50 C (32 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-elr-10200-70-3u-27150 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 200.0 volts
AC Output Current 0.0 to 70 amps
View Details