SL Power Electronics Corp. 110 Watt Global Commercial Performance Switcher GPFC110-15G

Description
A wide range of standard products provide proven platforms for modified and custom solutions for industrial and information technology equipment applications. Robust electrical and mechanical designs withstand input-voltage sags and transients, and industrial-environme nt shock and vibration. Advanced topologies deliver increased efficiencies across the wide range of line and load conditions.
Description
A wide range of standard products provide proven platforms for modified and custom solutions for industrial and information technology equipment applications. Robust electrical and mechanical designs withstand input-voltage sags and transients, and industrial-environme nt shock and vibration. Advanced topologies deliver increased efficiencies across the wide range of line and load conditions.
Datasheet
Datasheet Summary
Powered by GS/AI

The GPFC110-15G is a 110 Watt Global Commercial Performance Switcher designed for a variety of industrial and information technology applications. It features a compact size of 6.3,Äù x 3.75,Äù x 1.62,Äù, allowing it to fit within a 1U height. The switcher operates with an input voltage range of 85-264 Vac and is capable of delivering 15 V output with a maximum current of 5.3 A. It includes power factor correction to IEC 1000-3-2 Class A and has a low leakage current of less than 300 OºA. This model is equipped with comprehensive protection features, including overload protection, short circuit protection, and overvoltage protection, ensuring reliable operation. The output noise is maintained at 0.5% rms and 1% pk-pk, with a transient response time of 500 Oºs for load changes. The switcher is designed to operate in temperatures ranging from 0 to 50°C, with derating above this range. The GPFC110-15G complies with EMI standards, including CISPR 22 and FCC Class B, and is approved to UL1950, IEC950, and CSA 22.2 No. 950. It also offers a remote sense feature to compensate for voltage drops due to cabling losses. A RoHS compliant version is available by adding a "G" suffix to the part number.

Datasheet Summary
Powered by GS/AI

The GPFC110-15G is a 110 Watt Global Commercial Performance Switcher designed for a variety of industrial and information technology applications. It features a compact size of 6.3,Äù x 3.75,Äù x 1.62,Äù, allowing it to fit within a 1U height. The switcher operates with an input voltage range of 85-264 Vac and is capable of delivering 15 V output with a maximum current of 5.3 A. It includes power factor correction to IEC 1000-3-2 Class A and has a low leakage current of less than 300 OºA. This model is equipped with comprehensive protection features, including overload protection, short circuit protection, and overvoltage protection, ensuring reliable operation. The output noise is maintained at 0.5% rms and 1% pk-pk, with a transient response time of 500 Oºs for load changes. The switcher is designed to operate in temperatures ranging from 0 to 50°C, with derating above this range. The GPFC110-15G complies with EMI standards, including CISPR 22 and FCC Class B, and is approved to UL1950, IEC950, and CSA 22.2 No. 950. It also offers a remote sense feature to compensate for voltage drops due to cabling losses. A RoHS compliant version is available by adding a "G" suffix to the part number.

Suppliers

Company
Product
Description
Supplier Links
110 Watt Global Commercial Performance Switcher - GPFC110-15G - SL Power Electronics Corp.
Ventura, CA, USA
110 Watt Global Commercial Performance Switcher
GPFC110-15G
110 Watt Global Commercial Performance Switcher GPFC110-15G
A wide range of standard products provide proven platforms for modified and custom solutions for industrial and information technology equipment applications. Robust electrical and mechanical designs withstand input-voltage sags and transients, and industrial-environme nt shock and vibration. Advanced topologies deliver increased efficiencies across the wide range of line and load conditions.
  • A wide range of standard products provide proven platforms for modified and custom solutions for industrial and information technology equipment applications.
  • Robust electrical and mechanical designs withstand input-voltage sags and transients, and industrial-environment shock and vibration.
  • Advanced topologies deliver increased efficiencies across the wide range of line and load conditions.
Supplier's Site Datasheet

Technical Specifications

  SL Power Electronics Corp.
Product Category Power Supplies
Product Number GPFC110-15G
Product Name 110 Watt Global Commercial Performance Switcher
Type DC Power Supply; AC/DC Converter
Form Factor Open Frame
Applications Instrumentation
Regulatory Compliance RoHS
DC Output Voltage 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details
Power Supply - 21665746 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Power Supplies - 5000008900-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details