SL Power Electronics Corp. Global Performance Switcher GLC75-24G

Description
A wide range of standard products provide proven platforms for modified and custom solutions for industrial and information technology equipment applications. Robust electrical and mechanical designs withstand input-voltage sags and transients, and industrial-environme nt shock and vibration. Advanced topologies deliver increased efficiencies across the wide range of line and load conditions.
Description
A wide range of standard products provide proven platforms for modified and custom solutions for industrial and information technology equipment applications. Robust electrical and mechanical designs withstand input-voltage sags and transients, and industrial-environme nt shock and vibration. Advanced topologies deliver increased efficiencies across the wide range of line and load conditions.
Datasheet
Datasheet Summary
Powered by GS/AI

The GLC75-24G is a 75 Watt single output power supply designed for commercial applications. It operates with a universal AC input range of 90-264 Vac and is capable of delivering continuous output power of 75 W under natural convection cooling, or up to 110 W with forced airflow. The device features overload protection that activates at approximately 120 W, along with short circuit protection that employs a cycling type power limit. Output noise is specified at 0.5% rms and 1% peak-to-peak, with a transient response time of 500 µs for load changes. The efficiency of the power supply ranges from 72% to 85%, depending on the specific model. It includes built-in EMI filtering to comply with EN55022 Class B and FCC Class B emissions standards, making it suitable for various environments. The GLC75-24G is compact, measuring 3.4" x 5.75" x 1.56", and is designed to fit 1U applications. It is backed by a 2-year warranty and complies with safety standards including EN/CSA/IEC/UL62368-1. The power supply also features a power fail signal output and is designed to withstand input voltage sags and transients.

Datasheet Summary
Powered by GS/AI

The GLC75-24G is a 75 Watt single output power supply designed for commercial applications. It operates with a universal AC input range of 90-264 Vac and is capable of delivering continuous output power of 75 W under natural convection cooling, or up to 110 W with forced airflow. The device features overload protection that activates at approximately 120 W, along with short circuit protection that employs a cycling type power limit. Output noise is specified at 0.5% rms and 1% peak-to-peak, with a transient response time of 500 µs for load changes. The efficiency of the power supply ranges from 72% to 85%, depending on the specific model. It includes built-in EMI filtering to comply with EN55022 Class B and FCC Class B emissions standards, making it suitable for various environments. The GLC75-24G is compact, measuring 3.4" x 5.75" x 1.56", and is designed to fit 1U applications. It is backed by a 2-year warranty and complies with safety standards including EN/CSA/IEC/UL62368-1. The power supply also features a power fail signal output and is designed to withstand input voltage sags and transients.

Suppliers

Company
Product
Description
Supplier Links
Global Performance Switcher - GLC75-24G - SL Power Electronics Corp.
Ventura, CA, USA
Global Performance Switcher
GLC75-24G
Global Performance Switcher GLC75-24G
A wide range of standard products provide proven platforms for modified and custom solutions for industrial and information technology equipment applications. Robust electrical and mechanical designs withstand input-voltage sags and transients, and industrial-environme nt shock and vibration. Advanced topologies deliver increased efficiencies across the wide range of line and load conditions.
  • A wide range of standard products provide proven platforms for modified and custom solutions for industrial and information technology equipment applications.
  • Robust electrical and mechanical designs withstand input-voltage sags and transients, and industrial-environment shock and vibration.
  • Advanced topologies deliver increased efficiencies across the wide range of line and load conditions.
Supplier's Site Datasheet
POWER SUPPLY, SWITCHING; 75 W; 90 TO 264 VAC; 24 V; 2.3 A (MAX.); 3.1 A - 70151852 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY, SWITCHING; 75 W; 90 TO 264 VAC; 24 V; 2.3 A (MAX.); 3.1 A
70151852
POWER SUPPLY, SWITCHING; 75 W; 90 TO 264 VAC; 24 V; 2.3 A (MAX.); 3.1 A 70151852
75 W Single Output Power Supplies — GLC75 Series Single Output — Overall Dimensions: 5.75 × 3.40 × 1.56, Wt: 1.0 Lbs. Meets 1U applications. Universal Input 90-264 VAC Two-Year Warranty Complies with EN61000-3-2 Class A Conducted EMI Exceeds FCC Class B and CISPR 22 Class B Commercial Approved to UL 1950, CSA 22.2 No. 234 and IE C950, EN60950 Marked to LVD

75 W Single Output Power Supplies — GLC75 Series
Single Output — Overall Dimensions: 5.75 × 3.40 × 1.56, Wt: 1.0 Lbs. Meets 1U applications.

  • Universal Input 90-264 VAC
  • Two-Year Warranty
  • Complies with EN61000-3-2 Class A
  • Conducted EMI Exceeds FCC Class B and CISPR 22 Class B
  • Commercial Approved to UL 1950, CSA 22.2 No. 234 and IE C950, EN60950
  • Marked to LVD
Supplier's Site

Technical Specifications

  SL Power Electronics Corp. Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number GLC75-24G 70151852
Product Name Global Performance Switcher POWER SUPPLY, SWITCHING; 75 W; 90 TO 264 VAC; 24 V; 2.3 A (MAX.); 3.1 A
Type DC Power Supply; AC/DC Converter DC Power Supply
Form Factor Open Frame Open Frame
Applications Instrumentation Commercial
Regulatory Compliance RoHS
DC Output Voltage 24.0 volts 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-48-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
120W, Corona-free, 20kV Isolation Voltage DC-DC Converter - DIO 120 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Power Supplies - 5000009379-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 0.3000 amps
View Details