SL Power Electronics Corp. 600 Watt Single Output Economy Switcher GEM600-24G

Description
Medical equipment manufacturers have trusted our power solutions for over 30 years and have used more than 100 million SL Power products. One of the industry’s broadest range of standard medical product lines helps reduce product risk, NRE, unit costs, and lead times when modified and custom solutions are needed. Our global team of medical-power experts can assist with power-system selection, integration, and understanding complex regulatory requirements.
Datasheet
Description
Medical equipment manufacturers have trusted our power solutions for over 30 years and have used more than 100 million SL Power products. One of the industry’s broadest range of standard medical product lines helps reduce product risk, NRE, unit costs, and lead times when modified and custom solutions are needed. Our global team of medical-power experts can assist with power-system selection, integration, and understanding complex regulatory requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
600 Watt Single Output Economy Switcher - GEM600-24G - SL Power Electronics Corp.
Ventura, CA, USA
600 Watt Single Output Economy Switcher
GEM600-24G
600 Watt Single Output Economy Switcher GEM600-24G
Medical equipment manufacturers have trusted our power solutions for over 30 years and have used more than 100 million SL Power products. One of the industry’s broadest range of standard medical product lines helps reduce product risk, NRE, unit costs, and lead times when modified and custom solutions are needed. Our global team of medical-power experts can assist with power-system selection, integration, and understanding complex regulatory requirements.
  • Medical equipment manufacturers have trusted our power solutions for over 30 years and have used more than 100 million SL Power products.
  • One of the industry’s broadest range of standard medical product lines helps reduce product risk, NRE, unit costs, and lead times when modified and custom solutions are needed.
  • Our global team of medical-power experts can assist with power-system selection, integration, and understanding complex regulatory requirements.
Supplier's Site Datasheet
Power Supply, Medicak & Commercial, 600W, 24V, 27A Peak, 100-240 VAC, ROHS - 70151789 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, Medicak & Commercial, 600W, 24V, 27A Peak, 100-240 VAC, ROHS
70151789
Power Supply, Medicak & Commercial, 600W, 24V, 27A Peak, 100-240 VAC, ROHS 70151789
The GEM600 Series is comprised of universal AC/DC power supplies with power factor correction (PFC) up to 600 watts of power. The series is approved to UL60601-1, CSA22.2 No. 601.1 and EN60601-1 to reduce design-in time and end system compliance costs. This power supply is rated for both medical and commercial use. Features: High Power — 600 Watts 100-240 VAC Input with Active Power Factor Correction Over-Voltage, Over-Temperature and Short-Circuit Protection Included Low Leakage Overall Dimensions: 5.00" × 11.80" × 2.80" Auxiliary Standby 12 V with Logic Inhibit 12-48 Volt Models Available 750 Watt Models Also Available Weight: 3.75 Lbs.

The GEM600 Series is comprised of universal AC/DC power supplies with power factor correction (PFC) up to 600 watts of power. The series is approved to UL60601-1, CSA22.2 No. 601.1 and EN60601-1 to reduce design-in time and end system compliance costs. This power supply is rated for both medical and commercial use.
Features:

  • High Power — 600 Watts
  • 100-240 VAC Input with Active Power Factor Correction
  • Over-Voltage, Over-Temperature and Short-Circuit Protection Included
  • Low Leakage
  • Overall Dimensions: 5.00" × 11.80" × 2.80"
  • Auxiliary Standby 12 V with Logic Inhibit
  • 12-48 Volt Models Available
  • 750 Watt Models Also Available
  • Weight: 3.75 Lbs.
Supplier's Site

Technical Specifications

  SL Power Electronics Corp. Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number GEM600-24G 70151789
Product Name 600 Watt Single Output Economy Switcher Power Supply, Medicak & Commercial, 600W, 24V, 27A Peak, 100-240 VAC, ROHS
Type DC Power Supply; AC/DC Converter; Medical Power Supply DC Power Supply
Applications Instrumentation Medical
Regulatory Compliance RoHS
DC Output Voltage 24.0 volts 24.0 volts
DC Output Power 600 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PSS18/24/0.75 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details
2 suppliers
AC DC Desktop, Wall Power Adapters - 2084-BB-SMI1812VP230C1-ND - DigiKey
Specs
Type DC Power Supply; 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Power Supplies - 5000005339-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.8400 amps
View Details