SL Power Electronics Corp. ITE Switch-Mode 50 Watt Power Supply CENB1050A2403N01

Description
A wide range of standard products provide proven platforms for modified and custom solutions for industrial and information technology equipment applications. Robust electrical and mechanical designs withstand input-voltage sags and transients, and industrial-environme nt shock and vibration. Advanced topologies deliver increased efficiencies across the wide range of line and load conditions experienced in many ITE applications.
Description
A wide range of standard products provide proven platforms for modified and custom solutions for industrial and information technology equipment applications. Robust electrical and mechanical designs withstand input-voltage sags and transients, and industrial-environme nt shock and vibration. Advanced topologies deliver increased efficiencies across the wide range of line and load conditions experienced in many ITE applications.
Datasheet
Datasheet Summary
Powered by GS/AI

The CENB1050A2403N01 is a 50 Watt switch-mode power supply designed for universal input ranging from 100-240Vac. It complies with EISA2007, CEC Efficiency Level V, and EU (EC) No 278/2009 Phase II standards, ensuring high efficiency. The power supply features a regulated output with low ripple, making it suitable for various applications. It is housed in an impact-resistant polycarbonate enclosure and has a no-load power consumption of less than 0.3W. This model provides a single output voltage of 24V with a maximum output current of 2.10A and a ripple of 240mV. It operates within a temperature range of 0° to 40°C without derating and has a minimum hold-up time of 60 ms at 230 Vac. The power supply includes protections against overload and short circuits, both utilizing hiccup mode. It is certified to UL/EN60950-1 2nd Edition and has an MTBF of over 100,000 hours. The product is suitable for applications requiring reliable power in industrial and information technology environments.

Datasheet Summary
Powered by GS/AI

The CENB1050A2403N01 is a 50 Watt switch-mode power supply designed for universal input ranging from 100-240Vac. It complies with EISA2007, CEC Efficiency Level V, and EU (EC) No 278/2009 Phase II standards, ensuring high efficiency. The power supply features a regulated output with low ripple, making it suitable for various applications. It is housed in an impact-resistant polycarbonate enclosure and has a no-load power consumption of less than 0.3W. This model provides a single output voltage of 24V with a maximum output current of 2.10A and a ripple of 240mV. It operates within a temperature range of 0° to 40°C without derating and has a minimum hold-up time of 60 ms at 230 Vac. The power supply includes protections against overload and short circuits, both utilizing hiccup mode. It is certified to UL/EN60950-1 2nd Edition and has an MTBF of over 100,000 hours. The product is suitable for applications requiring reliable power in industrial and information technology environments.

Suppliers

Company
Product
Description
Supplier Links
ITE Switch-Mode 50 Watt Power Supply - CENB1050A2403N01 - SL Power Electronics Corp.
Ventura, CA, USA
ITE Switch-Mode 50 Watt Power Supply
CENB1050A2403N01
ITE Switch-Mode 50 Watt Power Supply CENB1050A2403N01
A wide range of standard products provide proven platforms for modified and custom solutions for industrial and information technology equipment applications. Robust electrical and mechanical designs withstand input-voltage sags and transients, and industrial-environme nt shock and vibration. Advanced topologies deliver increased efficiencies across the wide range of line and load conditions experienced in many ITE applications.
  • A wide range of standard products provide proven platforms for modified and custom solutions for industrial and information technology equipment applications.
  • Robust electrical and mechanical designs withstand input-voltage sags and transients, and industrial-environment shock and vibration.
  • Advanced topologies deliver increased efficiencies across the wide range of line and load conditions experienced in many ITE applications.
Supplier's Site Datasheet

Technical Specifications

  SL Power Electronics Corp.
Product Category Power Supplies
Product Number CENB1050A2403N01
Product Name ITE Switch-Mode 50 Watt Power Supply
Type DC Power Supply; AC / DC Adapter
Technology Switching Power Supply
Form Factor Desktop / Free Standing
Applications Instrumentation, Testing Equipment
Operating Temperature 0 to 40 C (32 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PSS480/24/20 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details
Delta Adapter AC to DC 100-240V 65W 19V C6 Terminal Block 2 Pin - 96PSA-A65W19P2-1 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
AC Input Current 1.5 amps
View Details
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6922B 100W DC Switching Power Supply 60V/5A - UDP6922B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details