SL Power Electronics Corp. ITE SWITCH-MODE, EXTERNAL POWER SUPPLY,31.9W (MAX), 24V @ 1.33A (MAX), WALL PLU CENB1030A2403B01

Description
Features: 100-240 VAC Universal Input Meets EISA2007, CEC Efficiency Level V, EU (EC) No 278/2009 Phase II Desktop and Wall Mount Models 5 V to 24 V Single Output Models Up to 32 W Modified and Custom Designs Available Regulated Output with Low Ripple Impact Resistant Polycarbonate Enclosure No Load Power Consumption <0.3 W Limited Power Source Certified to UL/EN/IEC60950-1, -2nd Edition 3-Year Factory Warranty
Description
Features: 100-240 VAC Universal Input Meets EISA2007, CEC Efficiency Level V, EU (EC) No 278/2009 Phase II Desktop and Wall Mount Models 5 V to 24 V Single Output Models Up to 32 W Modified and Custom Designs Available Regulated Output with Low Ripple Impact Resistant Polycarbonate Enclosure No Load Power Consumption <0.3 W Limited Power Source Certified to UL/EN/IEC60950-1, -2nd Edition 3-Year Factory Warranty

Suppliers

Company
Product
Description
Supplier Links
ITE SWITCH-MODE, EXTERNAL POWER SUPPLY,31.9W (MAX), 24V @ 1.33A (MAX), WALL PLU - 70025049 - Allied Electronics, Inc.
Fort Worth, TX, USA
ITE SWITCH-MODE, EXTERNAL POWER SUPPLY,31.9W (MAX), 24V @ 1.33A (MAX), WALL PLU
70025049
ITE SWITCH-MODE, EXTERNAL POWER SUPPLY,31.9W (MAX), 24V @ 1.33A (MAX), WALL PLU 70025049
Features: 100-240 VAC Universal Input Meets EISA2007, CEC Efficiency Level V, EU (EC) No 278/2009 Phase II Desktop and Wall Mount Models 5 V to 24 V Single Output Models Up to 32 W Modified and Custom Designs Available Regulated Output with Low Ripple Impact Resistant Polycarbonate Enclosure No Load Power Consumption <0.3 W Limited Power Source Certified to UL/EN/IEC60950-1, -2nd Edition 3-Year Factory Warranty

Features:

  • 100-240 VAC Universal Input
  • Meets EISA2007, CEC Efficiency Level V, EU (EC) No 278/2009 Phase II
  • Desktop and Wall Mount Models
  • 5 V to 24 V Single Output Models Up to 32 W
  • Modified and Custom Designs Available
  • Regulated Output with Low Ripple
  • Impact Resistant Polycarbonate Enclosure
  • No Load Power Consumption <0.3 W
  • Limited Power Source
  • Certified to UL/EN/IEC60950-1, -2nd Edition
  • 3-Year Factory Warranty
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70025049
Product Name ITE SWITCH-MODE, EXTERNAL POWER SUPPLY,31.9W (MAX), 24V @ 1.33A (MAX), WALL PLU
Type DC Power Supply; AC / DC Adapter
Form Factor Desktop / Free Standing; Wall Mount
Applications Commercial
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta AC to DC 100-240V 500W 2U (1+1)Redundant with PFC - RPS8-500U2-XE - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / CCC / KC
View Details
2 suppliers
3590-Series - 3590-2A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details