SL Power Electronics Corp. ITE Switch-Mode 20 Watt Power Supply CENB1020A0503F01

Description
A wide range of standard products provide proven platforms for modified and custom solutions for industrial and information technology equipment applications. Robust electrical and mechanical designs withstand input-voltage sags and transients, and industrial-environme nt shock and vibration. Advanced topologies deliver increased efficiencies across the wide range of line and load conditions experienced in many ITE applications.
Datasheet
Description
A wide range of standard products provide proven platforms for modified and custom solutions for industrial and information technology equipment applications. Robust electrical and mechanical designs withstand input-voltage sags and transients, and industrial-environme nt shock and vibration. Advanced topologies deliver increased efficiencies across the wide range of line and load conditions experienced in many ITE applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ITE Switch-Mode 20 Watt Power Supply - CENB1020A0503F01 - SL Power Electronics Corp.
Ventura, CA, USA
ITE Switch-Mode 20 Watt Power Supply
CENB1020A0503F01
ITE Switch-Mode 20 Watt Power Supply CENB1020A0503F01
A wide range of standard products provide proven platforms for modified and custom solutions for industrial and information technology equipment applications. Robust electrical and mechanical designs withstand input-voltage sags and transients, and industrial-environme nt shock and vibration. Advanced topologies deliver increased efficiencies across the wide range of line and load conditions experienced in many ITE applications.
  • A wide range of standard products provide proven platforms for modified and custom solutions for industrial and information technology equipment applications.
  • Robust electrical and mechanical designs withstand input-voltage sags and transients, and industrial-environment shock and vibration.
  • Advanced topologies deliver increased efficiencies across the wide range of line and load conditions experienced in many ITE applications.
Supplier's Site Datasheet
ITE SWITCH-MODE, EXTERNAL POWER SUPPLY,15.0W (MAX), 5V @ 3.00A (MAX), DESKTOP; - 70025085 - Allied Electronics, Inc.
Fort Worth, TX, USA
ITE SWITCH-MODE, EXTERNAL POWER SUPPLY,15.0W (MAX), 5V @ 3.00A (MAX), DESKTOP;
70025085
ITE SWITCH-MODE, EXTERNAL POWER SUPPLY,15.0W (MAX), 5V @ 3.00A (MAX), DESKTOP; 70025085
Features: 100-240 VAC Universal Input Meets EISA2007, CEC Efficiency Level V, EU (EC) No 278/2009 Phase II Desktop and Wall Mount Models 5 V to 24 V Single Output Models Up to 19 W Modified and Custom Designs Available Regulated Output with Low Ripple Impact Resistant Polycarbonate Enclosure No Load Power Consumption <0.3 W Limited Power Source Certified to UL/EN/IEC60950-1, -2nd Edition 3-Year Factory Warranty

Features:

  • 100-240 VAC Universal Input
  • Meets EISA2007, CEC Efficiency Level V, EU (EC) No 278/2009 Phase II
  • Desktop and Wall Mount Models
  • 5 V to 24 V Single Output Models Up to 19 W
  • Modified and Custom Designs Available
  • Regulated Output with Low Ripple
  • Impact Resistant Polycarbonate Enclosure
  • No Load Power Consumption <0.3 W
  • Limited Power Source
  • Certified to UL/EN/IEC60950-1, -2nd Edition
  • 3-Year Factory Warranty
Supplier's Site

Technical Specifications

  SL Power Electronics Corp. Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number CENB1020A0503F01 70025085
Product Name ITE Switch-Mode 20 Watt Power Supply ITE SWITCH-MODE, EXTERNAL POWER SUPPLY,15.0W (MAX), 5V @ 3.00A (MAX), DESKTOP;
Type DC Power Supply; AC / DC Adapter DC Power Supply; AC / DC Adapter
Technology Switching Power Supply
Form Factor Desktop / Free Standing Desktop / Free Standing; Wall Mount
Applications Instrumentation, Testing Equipment Commercial
Operating Temperature 0 to 40 C (32 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
D22 DIN Rail A/D 100-240V 60W 24V - IPS-D22A60W24V-A - Advantech
Specs
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance CE / UL / CB / CCC / TUV / UKCA
View Details
2 suppliers
Type 78.1D - Switch mode power supply - 781D12302415 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details