CENB1010A0903N01 -- ITE SWITCH-MODE 10 WATT POWER SUPPLY
SL Power Electronics Corp.ITE Switch-Mode 10 Watt Power SupplyCENB1010A0903N01
Description
A wide range of standard products provide proven platforms for modified and custom solutions for industrial and information technology equipment applications.
Robust electrical and mechanical designs withstand input-voltage sags and transients, and industrial-environme
nt shock and vibration.
Advanced topologies deliver increased efficiencies across the wide range of line and load conditions experienced in many ITE applications.
SL Power Electronics Corp.
Done
Description
A wide range of standard products provide proven platforms for modified and custom solutions for industrial and information technology equipment applications.
Robust electrical and mechanical designs withstand input-voltage sags and transients, and industrial-environme
nt shock and vibration.
Advanced topologies deliver increased efficiencies across the wide range of line and load conditions experienced in many ITE applications.
Datasheet
Datasheet Summary Powered by GS/AI
The CENB1010A0903N01 is a 10 Watt switch-mode power supply designed for universal input voltage ranges of 100-240VAC. It features a single output voltage of 9V with a maximum output current of 1.1A. The power supply is compliant with EISA2007 and CEC Efficiency Level V standards, ensuring high efficiency and low power consumption, with no-load power consumption rated at less than 0.3W.
This model is housed in an impact-resistant polycarbonate enclosure and is certified to safety standards including UL/EN/IEC60950-1. It offers regulated output with low ripple, specified at a maximum of 90mV peak-to-peak. The power supply operates within a temperature range of 0°C to 40°C, with storage temperatures from -30°C to +85°C. It also includes protections against overload and short circuits, operating in hiccup mode.
The CENB1010A0903N01 is suitable for various applications in industrial and information technology equipment, making it a reliable choice for engineers seeking a compact and efficient power supply solution.
Datasheet Summary Powered by GS/AI
The CENB1010A0903N01 is a 10 Watt switch-mode power supply designed for universal input voltage ranges of 100-240VAC. It features a single output voltage of 9V with a maximum output current of 1.1A. The power supply is compliant with EISA2007 and CEC Efficiency Level V standards, ensuring high efficiency and low power consumption, with no-load power consumption rated at less than 0.3W.
This model is housed in an impact-resistant polycarbonate enclosure and is certified to safety standards including UL/EN/IEC60950-1. It offers regulated output with low ripple, specified at a maximum of 90mV peak-to-peak. The power supply operates within a temperature range of 0°C to 40°C, with storage temperatures from -30°C to +85°C. It also includes protections against overload and short circuits, operating in hiccup mode.
The CENB1010A0903N01 is suitable for various applications in industrial and information technology equipment, making it a reliable choice for engineers seeking a compact and efficient power supply solution.
A wide range of standard products provide proven platforms for modified and custom solutions for industrial and information technology equipment applications.
Robust electrical and mechanical designs withstand input-voltage sags and transients, and industrial-environme
nt shock and vibration.
Advanced topologies deliver increased efficiencies across the wide range of line and load conditions experienced in many ITE applications.
A wide range of standard products provide proven platforms for modified and custom solutions for industrial and information technology equipment applications.
Robust electrical and mechanical designs withstand input-voltage sags and transients, and industrial-environment shock and vibration.
Advanced topologies deliver increased efficiencies across the wide range of line and load conditions experienced in many ITE applications.