Intel CPU, PCI Express (PCIe) Clock/Frequency Generator, Multiplexer IC 400MHz 1 Output 64-TSSOP
IC CLOCK CK505 BEARLAKE 64TSSOP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | SPL505YC264BTT | SPL505YC264BTT |
| Product Name | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Device Type | Clock Generator | Clock Generator |
| Bus Interface | CMOS; LVCMOS | |
| Package Type | Surface Mount; 64-TFSOP (0.240\", 6.10mm Width) | Surface Mount; Surface Mount |
| Supply Voltage | 3.13 to 3.46 volts |