Skyworks Solutions, Inc. RF Diodes SMP1320-011LF

Description
RF Diode PIN - Single 50V 250mW SOD-323
Request a Quote Datasheet
Description
RF Diode PIN - Single 50V 250mW SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - 863-1094-1-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
863-1094-1-ND
RF Diodes 863-1094-1-ND
RF Diode PIN - Single 50V 250mW SOD-323

RF Diode PIN - Single 50V 250mW SOD-323

Buy Now Datasheet
RF Diodes - 863-1094-2-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
863-1094-2-ND
RF Diodes 863-1094-2-ND
RF Diode PIN - Single 50V 250mW SOD-323

RF Diode PIN - Single 50V 250mW SOD-323

Buy Now Datasheet
RF Diodes - 863-1094-6-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
863-1094-6-ND
RF Diodes 863-1094-6-ND
RF Diode PIN - Single 50V 250mW SOD-323

RF Diode PIN - Single 50V 250mW SOD-323

Buy Now Datasheet
RF Diodes - SMP1320-011LF - 096473-SMP1320-011LF - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - SMP1320-011LF
096473-SMP1320-011LF
RF Diodes - SMP1320-011LF 096473-SMP1320-011LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 096473-SMP1320-011LF Packaging: Reel - TR Diode Type: PIN - Single Capacitance @ Vr, F: 0.3pF @ 30V, 1MHz Voltage - Peak Reverse (Max): 50V Power Dissipation (Max): 250mW Resistance @ If, F: 900 mOhm @ 10mA, 100MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TA) Case / Package: SOD-323 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 096473-SMP1320-011LF
Packaging: Reel - TR
Diode Type: PIN - Single
Capacitance @ Vr, F: 0.3pF @ 30V, 1MHz
Voltage - Peak Reverse (Max): 50V
Power Dissipation (Max): 250mW
Resistance @ If, F: 900 mOhm @ 10mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TA)
Case / Package: SOD-323
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
50V 250MW Diode and Rectifier - 284-SMP1320-011LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V 250MW Diode and Rectifier
284-SMP1320-011LF
50V 250MW Diode and Rectifier 284-SMP1320-011LF
RF DIODE PIN 50V 250MW SOD323 Product overview: SMP1320-011LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 250MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 250MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMP1320-011LF can be used for catalog matching and distributor lookup.

RF DIODE PIN 50V 250MW SOD323 Product overview: SMP1320-011LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 250MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 250MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMP1320-011LF can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - RF Diodes - SMP1320-011LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
SMP1320-011LF
Discrete Semiconductor Products - Diodes - RF Diodes SMP1320-011LF
RF DIODE PIN 50V 250MW SOD323

RF DIODE PIN 50V 250MW SOD323

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Diodes RF Diodes Rectifiers RF Diodes
Product Number 863-1094-1-ND 096473-SMP1320-011LF 284-SMP1320-011LF SMP1320-011LF
Product Name RF Diodes RF Diodes - SMP1320-011LF 50V 250MW Diode and Rectifier Discrete Semiconductor Products - Diodes - RF Diodes
Configuration Single Single
Diode Type PIN PIN - Single
Package SOD-323; SC-76, SOD-323 SOD-323; SOD-323 Tape & Reel (TR) SOD-323; SOD-323
VR 50 volts
CT 0.3000 pF 0.3000 pF
Unlock Full Specs
to access all available technical data