Please note: SMP1340-075LF is being discontinued and is not recommended for new designs.
SMP1340 Series includes SMP1340-007LF, SMP1340-040LF, SMP1340-003LF, SMP1340-004LF and SMP1340-079LF.
The SMP1340 series of plastic-packaged, surface-mountable PIN diodes is designed for high volume switch applications from 10 MHz to more than 10 GHz. The short carrier lifetime of 100 ns (typical), combined with their thin I-region width of 5 μm (nominal) results in a group of fast speed RF switching PIN diodes.
The RF performance of the SMP1340 series is assured by virtue of their low capacitance (0.21 pF @ 5 V) and low resistance (0.85 Ω at 10 mA).
| Skyworks Solutions, Inc. | |
|---|---|
| Product Category | PIN Diodes |
| Product Number | SMP1340 Series |
| Product Name | Fast Switching Speed, Low Capacitance, Plastic Packaged PIN Diodes |