The SMP series of PIN diodes are designed for high volume switch applications from 10 MHz to beyond 2 GHz. The low current, low capacitance performance of these diodes makes the SMP series particularly suited for battery-operated circuits, power amplifier modules, VCO, T/R switches and other applications. The SMP1302-099 and SMP1304-099 parts are designed as a low distortion attenuator used in TV distribution and cellular base station applications.
Features
Designed for High Performance Switch Applications
Preferred Device for Module Applications
PIN Diodes Supplied 100% Tested, Sawn, Mounted on Film Frame
Low Cost
Applications
Surveillance Systems
Space
Radar
Instrumentation
Electronic Warfare
Avionics
Military Communications
The SMP series of PIN diodes are designed for high volume switch applications from 10 MHz to beyond 2 GHz. The low current, low capacitance performance of these diodes makes the SMP series particularly suited for battery-operated circuits, power amplifier modules, VCO, T/R switches and other applications. The SMP1302-099 and SMP1304-099 parts are designed as a low distortion attenuator used in TV distribution and cellular base station applications.
Features
- Designed for High Performance Switch Applications
- Preferred Device for Module Applications
- PIN Diodes Supplied 100% Tested, Sawn, Mounted on Film Frame
- Low Cost
Applications
- Surveillance Systems
- Space
- Radar
- Instrumentation
- Electronic Warfare
- Avionics
- Military Communications