IC CLOCK CALPELLA CK505 32QFN
Intel CPU Servers Clock/Frequency Generator, Multiplexer IC 133MHz 1 Output 32-QFN (5x5)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | SL28770ELCT | SL28770ELCT |
| Product Name | Clock/Timing - Application Specific | Application Specific Clock/Timing |
| Device Type | Clock Generator | Clock Generator |
| Package Type | Surface Mount; Surface Mount | Surface Mount; 32-WFQFN Exposed Pad |
| Frequency | 133 MHz | 133 MHz |
| Bus Interface | CMOS; HCSL, LVCMOS |