IC BUFFER 133MHZ 8CH 3.3V 16SOIC Product overview: SL23EP08SI-4T from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ, 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 133MHZ, 3.3V, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SL23EP08SI-4T can be used for catalog matching and distributor lookup.
Win Source Part Number: 1267017-SL23EP08SI-4
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Package: Tape & Reel (TR)
Frequency - Max: 220MHz
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Input: Clock
Output: LVCMOS
PLL: Yes with Bypass
Divider/Multiplier: Yes/Yes
Voltage - Supply: 2.3V ~ 3.6V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SL23EP08
Product Status: Obsolete
"IC 220MHz 1 16-SOIC (0.154"", 3.90mm Width)"
IC BUFFER 133MHZ 8CH 3.3V 16SOIC
IC BUFFER 133MHZ 8CH 3.3V 16SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-SL23EP08SI-4T | 1267017-SL23EP08SI-4T | SL23EP08SI-4T-ND | SL23EP08SI-4T | SL23EP08SI-4T |
| Product Name | 133MHZ 3.3V Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | LVCMOS | CMOS; LVCMOS | LVCMOS | CMOS; LVCMOS | |
| Package Type | Tape & Reel (TR) | Surface Mount; 16-SOIC (0.154", 3.90mm Width) | Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" | Surface Mount; Surface Mount | SOIC |
| Supply Voltage | 2.3 to 3.6 volts | 2.3 to 3.6 volts | 2.3 to 3.6 volts | 2.3 to 3.6 volts | |
| Frequency | 220 MHz | 220 MHz | 220 MHz | 220 MHz | 220 MHz |