Win Source Part Number: 1269832-SL18860DC
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Type: Fanout Buffer (Distribution)
Package: Strip
Frequency - Max: 52 MHz
Number of Circuits: 1
Standard Package: 100
Mounting: SMD (SMT)
Input: LVCMOS
Output: LVCMOS
Voltage - Supply: 1.7V ~ 3.65V
Package / Case: 10-WFDFN
Supplier Device Package: 10-TDFN (2x1.4)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: -SL18860DC
Base Product Number: SL18860
Product Status: Obsolete
Clock Fanout Buffer (Distribution) IC 1:3 52MHz 10-WFDFN
IC CLK BUFFER 1:3 52MHZ 10TDFN
| Win Source Electronics | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1269832-SL18860DC | SL18860DC-ND | SL18860DC |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Clock Driver |
| Bus Interface | CMOS; LVCMOS | LVCMOS | |
| Package Type | Surface Mount; 10-WFDFN | Surface Mount; 10-WFDFN | Surface Mount; Surface Mount |
| Supply Voltage | 1.7 to 3.65 volts | 1.7 to 3.65 volts |