Skyworks Solutions, Inc. 2110 to 2170 MHz Single-Junction Robust Lead Circulator SKYFR-001688

Description
The SKYFR-001688 is a single-junction circulator designed for power-amplifier applications. It operates over the frequency range of 2110 MHz to 2170 MHz with an operating temperature range of -40 °C to +105 °C. Features Operating frequency range: 2110 MHz to 2170 MHz BeO free RoHS compliant Parts delivered on tape and reel Applications Macro/Massive MIMO Small Cells
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2110 to 2170 MHz Single-Junction Robust Lead Circulator - SKYFR-001688 - Skyworks Solutions, Inc.
Irvine, CA, United States
2110 to 2170 MHz Single-Junction Robust Lead Circulator
SKYFR-001688
2110 to 2170 MHz Single-Junction Robust Lead Circulator SKYFR-001688
The SKYFR-001688 is a single-junction circulator designed for power-amplifier applications. It operates over the frequency range of 2110 MHz to 2170 MHz with an operating temperature range of -40 °C to +105 °C. Features Operating frequency range: 2110 MHz to 2170 MHz BeO free RoHS compliant Parts delivered on tape and reel Applications Macro/Massive MIMO Small Cells

The SKYFR-001688 is a single-junction circulator designed for power-amplifier applications. It operates over the frequency range of 2110 MHz to 2170 MHz with an operating temperature range of -40 °C to +105 °C.

Features

    • Operating frequency range: 2110 MHz to 2170 MHz
    • BeO free
    • RoHS compliant
    • Parts delivered on tape and reel

Applications

  • Macro/Massive MIMO
  • Small Cells
Supplier's Site Datasheet

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Isolators and RF Circulators
Product Number SKYFR-001688
Product Name 2110 to 2170 MHz Single-Junction Robust Lead Circulator
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

2620-2690 MHz Single Junction Robust Lead Isolator - SKYFR-000781 - Skyworks Solutions, Inc.
Specs
Component Isolator
Frequency Range: 2620 to 2690 MHz
Isolation 25 dB
View Details
2 suppliers
960-1200 MHz Single Junction Drop-In Circulator - MAFR-000409-000001 - Skyworks Solutions, Inc.
Specs
Component Circulator
Frequency Range: 960 to 1200 MHz
Isolation 18 dB
View Details
3400-3600 Single Junction Robust Lead Circulator - SKYFR-001205 - Skyworks Solutions, Inc.
Specs
Component Circulator
Frequency Range: 3400 to 3600 MHz
Isolation 25 dB
View Details
2110-2170 MHz Single Junction Robust Lead Isolator - SKYFR-000779 - Skyworks Solutions, Inc.
Specs
Component Isolator
Frequency Range: 2110 to 2170 MHz
Isolation 25 dB
View Details
2 suppliers