The SKYFR-000781 is a single-junction, surface mount isolator designed for wireless infrastructure applications. It operates over the frequency range of 2620 MHz to 2690 MHz. Insertion loss is less than 0.25 dB over an operating temperature range of –40 °C to +90 °C.
The SKYFR-000781 comes in an industry-standard surface mount package and is designed for automated SMT placement.
Features
Applications
The SKYFR-000781 is a single-junction, surface mount isolator designed for wireless infrastructure applications. It operates over the frequency range of 2620 MHz to 2690 MHz. Insertion loss is less than 0.25 dB over an operating temperature range of –40 °C to +90 °C.
Skyworks Solutions, Inc. | Richardson RFPD | |
---|---|---|
Product Category | RF Isolators and RF Circulators | RF Isolators and RF Circulators |
Product Number | SKYFR-000781 | SKYFR-000781 |
Product Name | 2620-2690 MHz Single Junction Robust Lead Isolator | Circulators/Isolators |
Component | Isolator | Isolator |
Frequency Range: | 2620 to 2690 MHz | 2620 to 2690 MHz |
Isolation | 25 dB | 28 dB |