Skyworks Solutions, Inc. RF/IF and RFID - RF Circulators and Isolators SKYFR-001389

Description
Win Source Part Number: 1236170-SKYFR-001389 Category: RF/IF and RFID>RF Circulators and Isolators Type: Circulator Connector Type: SMT Package: Tape & Reel Standard Package: 200 Frequency: 2.11 GHz ~ 2.17 GHz Insertion Loss: 0.15dB Isolation: 22dB Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.69.0000 Mfr: Skyworks Solutions Inc. Other Names: 863-1968-6,863-1968- 2,863-1968-6,863-196 8-1,863-1968-1,3569- SKYFR-001389CT,863-1 968-2,3569-SKYFR-001 389TR,3569-SKYFR-001 389DKR Power - Average Forward: 20 W
Request a Quote Datasheet
Description
Win Source Part Number: 1236170-SKYFR-001389 Category: RF/IF and RFID>RF Circulators and Isolators Type: Circulator Connector Type: SMT Package: Tape & Reel Standard Package: 200 Frequency: 2.11 GHz ~ 2.17 GHz Insertion Loss: 0.15dB Isolation: 22dB Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.69.0000 Mfr: Skyworks Solutions Inc. Other Names: 863-1968-6,863-1968- 2,863-1968-6,863-196 8-1,863-1968-1,3569- SKYFR-001389CT,863-1 968-2,3569-SKYFR-001 389TR,3569-SKYFR-001 389DKR Power - Average Forward: 20 W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Circulators and Isolators - 1236170-SKYFR-001389 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Circulators and Isolators
1236170-SKYFR-001389
RF/IF and RFID - RF Circulators and Isolators 1236170-SKYFR-001389
Win Source Part Number: 1236170-SKYFR-001389 Category: RF/IF and RFID>RF Circulators and Isolators Type: Circulator Connector Type: SMT Package: Tape & Reel Standard Package: 200 Frequency: 2.11 GHz ~ 2.17 GHz Insertion Loss: 0.15dB Isolation: 22dB Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.69.0000 Mfr: Skyworks Solutions Inc. Other Names: 863-1968-6,863-1968- 2,863-1968-6,863-196 8-1,863-1968-1,3569- SKYFR-001389CT,863-1 968-2,3569-SKYFR-001 389TR,3569-SKYFR-001 389DKR Power - Average Forward: 20 W

Win Source Part Number: 1236170-SKYFR-001389
Category: RF/IF and RFID>RF Circulators and Isolators
Type: Circulator
Connector Type: SMT
Package: Tape & Reel
Standard Package: 200
Frequency: 2.11 GHz ~ 2.17 GHz
Insertion Loss: 0.15dB
Isolation: 22dB
Package / Case: Module
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8517.69.0000
Mfr: Skyworks Solutions Inc.
Other Names: 863-1968-6,863-1968-2,863-1968-6,863-1968-1,863-1968-1,3569-SKYFR-001389CT,863-1968-2,3569-SKYFR-001389TR,3569-SKYFR-001389DKR
Power - Average Forward: 20 W

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1236170-SKYFR-001389
Product Name RF/IF and RFID - RF Circulators and Isolators
Frequency 2.11E9 to 2.17E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-404 4308RV-404XJLD , 4308RV-404XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details