Skyworks Solutions, Inc. RF Switches - SKYA21013 SKYA21013

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 895298-SKYA21013 Operating Temperature Range: -40°C ~ 85°C Features: RF Switch IC 802.11b/g/n SPDT 50Ohm 12-QFN (2x2) Package: 12-UFQFN Exposed Pad Package: Reel - TR Categories: RF/IF and RFID Case / Package: 12-QFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8542.39.0001 Other Part Number: SKYA21013-ND, Q8514167, 863-1965-6, 863-1965-2, 863-1965-1
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 895298-SKYA21013 Operating Temperature Range: -40°C ~ 85°C Features: RF Switch IC 802.11b/g/n SPDT 50Ohm 12-QFN (2x2) Package: 12-UFQFN Exposed Pad Package: Reel - TR Categories: RF/IF and RFID Case / Package: 12-QFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8542.39.0001 Other Part Number: SKYA21013-ND, Q8514167, 863-1965-6, 863-1965-2, 863-1965-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - SKYA21013 - 895298-SKYA21013 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - SKYA21013
895298-SKYA21013
RF Switches - SKYA21013 895298-SKYA21013
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 895298-SKYA21013 Operating Temperature Range: -40°C ~ 85°C Features: RF Switch IC 802.11b/g/n SPDT 50Ohm 12-QFN (2x2) Package: 12-UFQFN Exposed Pad Package: Reel - TR Categories: RF/IF and RFID Case / Package: 12-QFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8542.39.0001 Other Part Number: SKYA21013-ND, Q8514167, 863-1965-6, 863-1965-2, 863-1965-1

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 895298-SKYA21013
Operating Temperature Range: -40°C ~ 85°C
Features: RF Switch IC 802.11b/g/n SPDT 50Ohm 12-QFN (2x2)
Package: 12-UFQFN Exposed Pad
Package: Reel - TR
Categories: RF/IF and RFID
Case / Package: 12-QFN (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8542.39.0001
Other Part Number: SKYA21013-ND, Q8514167, 863-1965-6, 863-1965-2, 863-1965-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 895298-SKYA21013
Product Name RF Switches - SKYA21013
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-116 ZXC-116XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details