The SKYA21001 is a single-pole, double-throw (SPDT) switch. The device features low insertion loss and positive voltage operation with very low DC power consumption. The SKYA21001 is manufactured in a compact 2.00 x 1.25 mm, 6-pin SC-70 package.
RF Switch IC Bluetooth, WLAN SPDT 3GHz 50Ohm SC-70-6
RF Switch IC Bluetooth, WLAN SPDT 3GHz 50Ohm SC-70-6
RF Switch IC Bluetooth, WLAN SPDT 3GHz 50Ohm SC-70-6
RF Switch IC Bluetooth, WLAN SPDT 3 GHz 50Ohm SC-70-6
| Skyworks Solutions, Inc. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Switches | RF Switches | RF Switches |
| Product Number | SKYA21001 | 863-1753-2-ND | SKYA21001 |
| Product Name | 20 MHz to 3.0 GHz SPDT Switch (AEC-Q100 Qualified) | RF Switches | RF Switches |
| Package Type | Surface Mount; SC-70, 6L | Surface Mount; 6-TSSOP, SC-88, SOT-363 | Surface Mount |
| Frequency Range | 20 to 3000 MHz | 20 to 3000 MHz | 20 to 3000 MHz |
| Isolation | 23 to 25 dB | 23 dB | 23 dB |
| Type | Single Pole Double Throw; SPDT (R) | Single Pole Double Throw | Single Pole Double Throw |