Skyworks Solutions, Inc. 6 GHz High-Power Front-end Module for Wi-Fi 7 Applications SKY85795-11

Description
The SKY85795-11 is a highly integrated front-end module (FEM) incorporating a transmit/receive (T/R) switch, a high-gain low-noise amplifier (LNA) with bypass, and a power amplifier (PA) intended for highpower Wi-Fi 7 applications and systems. The device is provided in a compact, 24-pin package.
Request a Quote
Description
The SKY85795-11 is a highly integrated front-end module (FEM) incorporating a transmit/receive (T/R) switch, a high-gain low-noise amplifier (LNA) with bypass, and a power amplifier (PA) intended for highpower Wi-Fi 7 applications and systems. The device is provided in a compact, 24-pin package.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
6 GHz High-Power Front-end Module for Wi-Fi 7 Applications - SKY85795-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
6 GHz High-Power Front-end Module for Wi-Fi 7 Applications
SKY85795-11
6 GHz High-Power Front-end Module for Wi-Fi 7 Applications SKY85795-11
The SKY85795-11 is a highly integrated front-end module (FEM) incorporating a transmit/receive (T/R) switch, a high-gain low-noise amplifier (LNA) with bypass, and a power amplifier (PA) intended for highpower Wi-Fi 7 applications and systems. The device is provided in a compact, 24-pin package.

The SKY85795-11 is a highly integrated front-end module (FEM) incorporating a transmit/receive (T/R) switch, a high-gain low-noise amplifier (LNA) with bypass, and a power amplifier (PA) intended for highpower Wi-Fi 7 applications and systems.
The device is provided in a compact, 24-pin package.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY85795-11
Product Name 6 GHz High-Power Front-end Module for Wi-Fi 7 Applications
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

1.93 GHz to 1.99 GHz Small-Cell Power Amplifier Module - AWB7123H - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Picocell, femtocell, and customer premises equipment (CPE) applications
Frequency Range 1930 to 1990 MHz
View Details
Sky5® LB/MB/HB LNA Bank Module - SKY5A2203 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; LGA, 49-pad
View Details
2.4 GHz WLAN Switch/LNA Front End - SE2600S - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Minimum Gain 12 dB
Maximum Gain 12 dB
View Details
LMB/MB/HB/UHB Diversity Receive Module - SKY13726-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; BGA, 28-lead
View Details