Skyworks Solutions, Inc. Skyworks ICE™ 5 GHz Mid-High Power Front-End Module for Wi-Fi 6 SKY85787-11

Description
The SKY85787-11 is a highly integrated 5 GHz front-end module (FEM) incorporating a 5 GHz single-pole, doublethrow (SPDT) transmit/receive (T/R) switch, a 5 GHz high-gain, low-noise amplifier (LNA) with bypass mode, and a non-linear power amplifier (PA) intended for high-power Wi-Fi 6 applications and systems. An integrated logarithmic power detector is included to provide closed-loop power control within the system. The device is housed in a 24-pin 3 x 5 mm Land Grid Array (LGA) package.
Request a Quote
Description
The SKY85787-11 is a highly integrated 5 GHz front-end module (FEM) incorporating a 5 GHz single-pole, doublethrow (SPDT) transmit/receive (T/R) switch, a 5 GHz high-gain, low-noise amplifier (LNA) with bypass mode, and a non-linear power amplifier (PA) intended for high-power Wi-Fi 6 applications and systems. An integrated logarithmic power detector is included to provide closed-loop power control within the system. The device is housed in a 24-pin 3 x 5 mm Land Grid Array (LGA) package.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Skyworks ICE™ 5 GHz Mid-High Power Front-End Module for Wi-Fi 6 - SKY85787-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
Skyworks ICE™ 5 GHz Mid-High Power Front-End Module for Wi-Fi 6
SKY85787-11
Skyworks ICE™ 5 GHz Mid-High Power Front-End Module for Wi-Fi 6 SKY85787-11
The SKY85787-11 is a highly integrated 5 GHz front-end module (FEM) incorporating a 5 GHz single-pole, doublethrow (SPDT) transmit/receive (T/R) switch, a 5 GHz high-gain, low-noise amplifier (LNA) with bypass mode, and a non-linear power amplifier (PA) intended for high-power Wi-Fi 6 applications and systems. An integrated logarithmic power detector is included to provide closed-loop power control within the system. The device is housed in a 24-pin 3 x 5 mm Land Grid Array (LGA) package.

The SKY85787-11 is a highly integrated 5 GHz front-end module (FEM) incorporating a 5 GHz single-pole, doublethrow (SPDT) transmit/receive (T/R) switch, a 5 GHz high-gain, low-noise amplifier (LNA) with bypass mode, and a non-linear power amplifier (PA) intended for high-power Wi-Fi 6 applications and systems.
An integrated logarithmic power detector is included to provide closed-loop power control within the system.
The device is housed in a 24-pin 3 x 5 mm Land Grid Array (LGA) package.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY85787-11
Product Name Skyworks ICE™ 5 GHz Mid-High Power Front-End Module for Wi-Fi 6
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AWB7123HM41P8 - 744509-AWB7123HM41P8 - Win Source Electronics
Specs
Applications RF Microwave
View Details
2 suppliers
1 GHz CATV Line Amplifier MMIC - ACA1206 - Skyworks Solutions, Inc.
Specs
Minimum Gain 13.7 dB
Maximum Gain 14.7 dB
Noise Figure 3 dB
View Details
1 GHz, 28 dB Gain CATV Power Doubler Amplifier - ACA2788 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 27 dB
Maximum Gain 29 dB
View Details