Skyworks Solutions, Inc. RF/IF and RFID - RF Front End (LNA + PA) SKY85772-11

Description
Win Source Part Number: 1202565-SKY85772-11 Category: RF/IF and RFID>RF Front End (LNA + PA) Package: Tape & Reel Standard Package: 3,000 Frequency: 5GHz RF Type: 802.11ax, WLAN Package / Case: 16-QFN Supplier Device Package: 16-QFN (3x3) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 863-SKY85772-11TR,86 3-SKY85772-11DKR,863 -SKY85772-11CT
Request a Quote Datasheet
Description
Win Source Part Number: 1202565-SKY85772-11 Category: RF/IF and RFID>RF Front End (LNA + PA) Package: Tape & Reel Standard Package: 3,000 Frequency: 5GHz RF Type: 802.11ax, WLAN Package / Case: 16-QFN Supplier Device Package: 16-QFN (3x3) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 863-SKY85772-11TR,86 3-SKY85772-11DKR,863 -SKY85772-11CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Front End (LNA + PA) - 1202565-SKY85772-11 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Front End (LNA + PA)
1202565-SKY85772-11
RF/IF and RFID - RF Front End (LNA + PA) 1202565-SKY85772-11
Win Source Part Number: 1202565-SKY85772-11 Category: RF/IF and RFID>RF Front End (LNA + PA) Package: Tape & Reel Standard Package: 3,000 Frequency: 5GHz RF Type: 802.11ax, WLAN Package / Case: 16-QFN Supplier Device Package: 16-QFN (3x3) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 863-SKY85772-11TR,86 3-SKY85772-11DKR,863 -SKY85772-11CT

Win Source Part Number: 1202565-SKY85772-11
Category: RF/IF and RFID>RF Front End (LNA + PA)
Package: Tape & Reel
Standard Package: 3,000
Frequency: 5GHz
RF Type: 802.11ax, WLAN
Package / Case: 16-QFN
Supplier Device Package: 16-QFN (3x3)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 863-SKY85772-11TR,863-SKY85772-11DKR,863-SKY85772-11CT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1202565-SKY85772-11
Product Name RF/IF and RFID - RF Front End (LNA + PA)
Frequency 5.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-335 5315TC-335XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details