Skyworks Solutions, Inc. RF/IF and RFID - RF Front End (LNA + PA) SKY85753-11

Description
Win Source Part Number: 978940-SKY85753-11 Category: RF/IF and RFID>RF Front End (LNA + PA) Features: SPDT Package: Tape & Reel Standard Package: 3,000 Frequency: 5GHz RF Type: 802.11ac, WLAN Package / Case: 16-XFQFN Exposed Pad Supplier Device Package: 16-QFN (2.3x2.3) ECCN: 5A991G Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 863-SKY85753-11DKR,8 63-SKY85753-11CT,863 -SKY85753-11TR
Request a Quote Datasheet
Description
Win Source Part Number: 978940-SKY85753-11 Category: RF/IF and RFID>RF Front End (LNA + PA) Features: SPDT Package: Tape & Reel Standard Package: 3,000 Frequency: 5GHz RF Type: 802.11ac, WLAN Package / Case: 16-XFQFN Exposed Pad Supplier Device Package: 16-QFN (2.3x2.3) ECCN: 5A991G Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 863-SKY85753-11DKR,8 63-SKY85753-11CT,863 -SKY85753-11TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Front End (LNA + PA) - 978940-SKY85753-11 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Front End (LNA + PA)
978940-SKY85753-11
RF/IF and RFID - RF Front End (LNA + PA) 978940-SKY85753-11
Win Source Part Number: 978940-SKY85753-11 Category: RF/IF and RFID>RF Front End (LNA + PA) Features: SPDT Package: Tape & Reel Standard Package: 3,000 Frequency: 5GHz RF Type: 802.11ac, WLAN Package / Case: 16-XFQFN Exposed Pad Supplier Device Package: 16-QFN (2.3x2.3) ECCN: 5A991G Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 863-SKY85753-11DKR,8 63-SKY85753-11CT,863 -SKY85753-11TR

Win Source Part Number: 978940-SKY85753-11
Category: RF/IF and RFID>RF Front End (LNA + PA)
Features: SPDT
Package: Tape & Reel
Standard Package: 3,000
Frequency: 5GHz
RF Type: 802.11ac, WLAN
Package / Case: 16-XFQFN Exposed Pad
Supplier Device Package: 16-QFN (2.3x2.3)
ECCN: 5A991G
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 863-SKY85753-11DKR,863-SKY85753-11CT,863-SKY85753-11TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 978940-SKY85753-11
Product Name RF/IF and RFID - RF Front End (LNA + PA)
Frequency 5.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-904 5315TC-904XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details