Skyworks Solutions, Inc. 5 GHz, 802.11n/ac Front-End Module SKY85753-11

Description
Please note: SKY85753-11 is being discontinued and is not recommended for new designs. The SKY85753-11 is a highly-integrated, 5 GHz front-end module (FEM) incorporating a 5 GHz single-pole, double-throw (SPDT) transmit/receive (T/R) switch, a 5 GHz low-noise amplifier (LNA) with bypass, and a 5 GHz power amplifier (PA) intended for mobile/portable 802.11n/ac applications and systems. An enable/disable function is included that allows power savings during off mode. An integrated logarithmic power detector with 20 dB of dynamic range is included to provide closed-loop power control within the system when operating in either high power mode or power save mode. The device is provided in a compact, 16-pin, 2.3  2.3  0.33 mm Quad Flat No-Lead (QFN) package.
Request a Quote
Description
Please note: SKY85753-11 is being discontinued and is not recommended for new designs. The SKY85753-11 is a highly-integrated, 5 GHz front-end module (FEM) incorporating a 5 GHz single-pole, double-throw (SPDT) transmit/receive (T/R) switch, a 5 GHz low-noise amplifier (LNA) with bypass, and a 5 GHz power amplifier (PA) intended for mobile/portable 802.11n/ac applications and systems. An enable/disable function is included that allows power savings during off mode. An integrated logarithmic power detector with 20 dB of dynamic range is included to provide closed-loop power control within the system when operating in either high power mode or power save mode. The device is provided in a compact, 16-pin, 2.3  2.3  0.33 mm Quad Flat No-Lead (QFN) package.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5 GHz, 802.11n/ac Front-End Module - SKY85753-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
5 GHz, 802.11n/ac Front-End Module
SKY85753-11
5 GHz, 802.11n/ac Front-End Module SKY85753-11
Please note: SKY85753-11 is being discontinued and is not recommended for new designs. The SKY85753-11 is a highly-integrated, 5 GHz front-end module (FEM) incorporating a 5 GHz single-pole, double-throw (SPDT) transmit/receive (T/R) switch, a 5 GHz low-noise amplifier (LNA) with bypass, and a 5 GHz power amplifier (PA) intended for mobile/portable 802.11n/ac applications and systems. An enable/disable function is included that allows power savings during off mode. An integrated logarithmic power detector with 20 dB of dynamic range is included to provide closed-loop power control within the system when operating in either high power mode or power save mode. The device is provided in a compact, 16-pin, 2.3  2.3  0.33 mm Quad Flat No-Lead (QFN) package.

Please note: SKY85753-11 is being discontinued and is not recommended for new designs.

The SKY85753-11 is a highly-integrated, 5 GHz front-end module (FEM) incorporating a 5 GHz single-pole, double-throw (SPDT) transmit/receive (T/R) switch, a 5 GHz low-noise amplifier (LNA) with bypass, and a 5 GHz power amplifier (PA) intended for mobile/portable 802.11n/ac applications and systems.
An enable/disable function is included that allows power savings during off mode. An integrated logarithmic power detector with 20 dB of dynamic range is included to provide closed-loop power control within the system when operating in either high power mode or power save mode.
The device is provided in a compact, 16-pin, 2.3  2.3  0.33 mm Quad Flat No-Lead (QFN) package.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY85753-11
Product Name 5 GHz, 802.11n/ac Front-End Module
Applications Mobile / Wireless Systems
Unlock Full Specs
to access all available technical data

Similar Products

1 GHz CATV Line Amplifier MMIC - ACA0862B - Skyworks Solutions, Inc.
Specs
Minimum Gain 10.7 dB
Maximum Gain 11.7 dB
Noise Figure 4 dB
View Details
Sky5® Low-Current GNSS LNA Front-End Module with Integrated Pre-Filter and Post-Filter - SKY55950-11 - Skyworks Solutions, Inc.
Specs
Frequency Range 1559 to 1606 MHz
Minimum Gain 16 dB
Maximum Gain 16 dB
View Details
2.3 to 2.7 GHz WiMAX Power Amplifier Module - AWT6264R - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 32 dB
Maximum Gain 32 dB
View Details
698-915 MHz Low-Noise Power Amplifier Driver - SKY65094-360LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 698 to 915 MHz
Minimum Gain 17 dB
View Details
4 suppliers