Skyworks Solutions, Inc. Skyworks ICE™ 5 GHz Wi-Fi 6 High-Power Front-End Module SKY85752-88A

Description
The SKY85752-88A is a highly integrated 5 GHz front-end module (FEM) with Skyworks ICE™, incorporating a 5 GHz single-pole, double-throw (SPDT) transmit/receive (T/R) switch, a 5 GHz high-gain, low-noise amplifier (LNA) with bypass mode, and a non-linear power amplifier (PA) intended for high-power Wi-Fi 6 applications and systems. The SKY85752-88A is part of the Skyworks ICE technology of high efficiency, energy saving products. The LNA and PA disable functions ensure low leakage current in the off mode. An integrated logarithmic power detector is included to provide closed-loop power control within the system. The device is provided in a compact, 24-pin 3 x 5 mm conformally shielded Land Grid Array (LGA) package.
Request a Quote
Description
The SKY85752-88A is a highly integrated 5 GHz front-end module (FEM) with Skyworks ICE™, incorporating a 5 GHz single-pole, double-throw (SPDT) transmit/receive (T/R) switch, a 5 GHz high-gain, low-noise amplifier (LNA) with bypass mode, and a non-linear power amplifier (PA) intended for high-power Wi-Fi 6 applications and systems. The SKY85752-88A is part of the Skyworks ICE technology of high efficiency, energy saving products. The LNA and PA disable functions ensure low leakage current in the off mode. An integrated logarithmic power detector is included to provide closed-loop power control within the system. The device is provided in a compact, 24-pin 3 x 5 mm conformally shielded Land Grid Array (LGA) package.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Skyworks ICE™ 5 GHz Wi-Fi 6 High-Power Front-End Module - SKY85752-88A - Skyworks Solutions, Inc.
Irvine, CA, United States
Skyworks ICE™ 5 GHz Wi-Fi 6 High-Power Front-End Module
SKY85752-88A
Skyworks ICE™ 5 GHz Wi-Fi 6 High-Power Front-End Module SKY85752-88A
The SKY85752-88A is a highly integrated 5 GHz front-end module (FEM) with Skyworks ICE™, incorporating a 5 GHz single-pole, double-throw (SPDT) transmit/receive (T/R) switch, a 5 GHz high-gain, low-noise amplifier (LNA) with bypass mode, and a non-linear power amplifier (PA) intended for high-power Wi-Fi 6 applications and systems. The SKY85752-88A is part of the Skyworks ICE technology of high efficiency, energy saving products. The LNA and PA disable functions ensure low leakage current in the off mode. An integrated logarithmic power detector is included to provide closed-loop power control within the system. The device is provided in a compact, 24-pin 3 x 5 mm conformally shielded Land Grid Array (LGA) package.

The SKY85752-88A is a highly integrated 5 GHz front-end module (FEM) with Skyworks ICE™, incorporating a 5 GHz single-pole, double-throw (SPDT) transmit/receive (T/R) switch, a 5 GHz high-gain, low-noise amplifier (LNA) with bypass mode, and a non-linear power amplifier (PA) intended for high-power Wi-Fi 6 applications and systems. The SKY85752-88A is part of the Skyworks ICE technology of high efficiency, energy saving products.
The LNA and PA disable functions ensure low leakage current in the off mode. An integrated logarithmic power detector is included to provide closed-loop power control within the system.
The device is provided in a compact, 24-pin 3 x 5 mm conformally shielded Land Grid Array (LGA) package.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY85752-88A
Product Name Skyworks ICE™ 5 GHz Wi-Fi 6 High-Power Front-End Module
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
View Details
RF Amplifiers - 863-1361-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 802.11b/g/n
Frequency Range 2400 to 2500 MHz
View Details
3 suppliers
750/870 MHz CATV Push-Pull Line Amplifier MMIC - ACA2402E - Skyworks Solutions, Inc.
Specs
Minimum Gain 21 dB
Maximum Gain 22.5 dB
Noise Figure 3.5 dB
View Details