Skyworks Solutions, Inc. 5 GHz High-Power WLAN Front-End Module SKY85747-11

Description
The SKY85747-11 is a highly integrated, 5 GHz front-end module (FEM) incorporating a 5 GHz single-pole, double-throw (SPDT) transmit/receive (T/R) switch, a 5 GHz high-gain low-noise amplifier (LNA) with bypass, and a 5 GHz power amplifier (PA) intended for high-power 802.11ax applications and systems. The LNA and PA disable functions ensure low leakage current in the off mode. An integrated logarithmic power detector is included to provide closed-loop power control over 25 dB of dynamic range. The device is provided in a compact, 24-pin 3 x 5 mm Land Grid Array (LGA) package, which may reduce the front-end board space by more than 50 percent.
Request a Quote
Description
The SKY85747-11 is a highly integrated, 5 GHz front-end module (FEM) incorporating a 5 GHz single-pole, double-throw (SPDT) transmit/receive (T/R) switch, a 5 GHz high-gain low-noise amplifier (LNA) with bypass, and a 5 GHz power amplifier (PA) intended for high-power 802.11ax applications and systems. The LNA and PA disable functions ensure low leakage current in the off mode. An integrated logarithmic power detector is included to provide closed-loop power control over 25 dB of dynamic range. The device is provided in a compact, 24-pin 3 x 5 mm Land Grid Array (LGA) package, which may reduce the front-end board space by more than 50 percent.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5 GHz High-Power WLAN Front-End Module - SKY85747-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
5 GHz High-Power WLAN Front-End Module
SKY85747-11
5 GHz High-Power WLAN Front-End Module SKY85747-11
The SKY85747-11 is a highly integrated, 5 GHz front-end module (FEM) incorporating a 5 GHz single-pole, double-throw (SPDT) transmit/receive (T/R) switch, a 5 GHz high-gain low-noise amplifier (LNA) with bypass, and a 5 GHz power amplifier (PA) intended for high-power 802.11ax applications and systems. The LNA and PA disable functions ensure low leakage current in the off mode. An integrated logarithmic power detector is included to provide closed-loop power control over 25 dB of dynamic range. The device is provided in a compact, 24-pin 3 x 5 mm Land Grid Array (LGA) package, which may reduce the front-end board space by more than 50 percent.

The SKY85747-11 is a highly integrated, 5 GHz front-end module (FEM) incorporating a 5 GHz single-pole, double-throw (SPDT) transmit/receive (T/R) switch, a 5 GHz high-gain low-noise amplifier (LNA) with bypass, and a 5 GHz power amplifier (PA) intended for high-power 802.11ax applications and systems.
The LNA and PA disable functions ensure low leakage current in the off mode. An integrated logarithmic power detector is included to provide closed-loop power control over 25 dB of dynamic range.
The device is provided in a compact, 24-pin 3 x 5 mm Land Grid Array (LGA) package, which may reduce the front-end board space by more than 50 percent.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY85747-11
Product Name 5 GHz High-Power WLAN Front-End Module
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

791 - 821 MHz Small-Cell Power Amplifier Module - AWB7238 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Picocell, femtocell, and customer premises equipment (CPE) applications
Frequency Range 791 to 820 MHz
View Details
728 - 768 MHz Small-Cell Power Amplifier Module - AWB7124 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Picocell, femtocell, and customer premises equipment (CPE) applications
Frequency Range 728 to 768 MHz
View Details
RF Amplifiers - ACA1205RS7P2 - 909185-ACA1205RS7P2 - Win Source Electronics
Specs
Applications RF Microwave
View Details
2 suppliers
2.4 GHz High Power Wireless LAN Power Amplifier - SE2604L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 32 dB
View Details