Skyworks Solutions, Inc. 5 GHz High-Power WLAN Front-End Module SKY85743-31

Description
The SKY85743-31 is a highly integrated, 5 GHz front-end module (FEM) incorporating a 5 GHz single-pole, double-throw (SPDT) transmit/receive (T/R) switch, a 5 GHz high-gain low-noise amplifier (LNA) with bypass, and a 5 GHz power amplifier (PA) intended for high-power 802.11ax applications and systems. The LNA and PA disable functions ensure low leakage current in the off mode. An integrated logarithmic power detector is included to provide closed-loop power control. The device is provided in a compact, 24-pin 3 x 5 mm conformally shielded Land Grid Array (LGA) package, which may reduce the front-end board space by more than 50 percent.
Request a Quote
Description
The SKY85743-31 is a highly integrated, 5 GHz front-end module (FEM) incorporating a 5 GHz single-pole, double-throw (SPDT) transmit/receive (T/R) switch, a 5 GHz high-gain low-noise amplifier (LNA) with bypass, and a 5 GHz power amplifier (PA) intended for high-power 802.11ax applications and systems. The LNA and PA disable functions ensure low leakage current in the off mode. An integrated logarithmic power detector is included to provide closed-loop power control. The device is provided in a compact, 24-pin 3 x 5 mm conformally shielded Land Grid Array (LGA) package, which may reduce the front-end board space by more than 50 percent.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5 GHz High-Power WLAN Front-End Module - SKY85743-31 - Skyworks Solutions, Inc.
Irvine, CA, United States
5 GHz High-Power WLAN Front-End Module
SKY85743-31
5 GHz High-Power WLAN Front-End Module SKY85743-31
The SKY85743-31 is a highly integrated, 5 GHz front-end module (FEM) incorporating a 5 GHz single-pole, double-throw (SPDT) transmit/receive (T/R) switch, a 5 GHz high-gain low-noise amplifier (LNA) with bypass, and a 5 GHz power amplifier (PA) intended for high-power 802.11ax applications and systems. The LNA and PA disable functions ensure low leakage current in the off mode. An integrated logarithmic power detector is included to provide closed-loop power control. The device is provided in a compact, 24-pin 3 x 5 mm conformally shielded Land Grid Array (LGA) package, which may reduce the front-end board space by more than 50 percent.

The SKY85743-31 is a highly integrated, 5 GHz front-end module (FEM) incorporating a 5 GHz single-pole, double-throw (SPDT) transmit/receive (T/R) switch, a 5 GHz high-gain low-noise amplifier (LNA) with bypass, and a 5 GHz power amplifier (PA) intended for high-power 802.11ax applications and systems.
The LNA and PA disable functions ensure low leakage current in the off mode. An integrated logarithmic power detector is included to provide closed-loop power control.
The device is provided in a compact, 24-pin 3 x 5 mm conformally shielded Land Grid Array (LGA) package, which may reduce the front-end board space by more than 50 percent.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY85743-31
Product Name 5 GHz High-Power WLAN Front-End Module
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Amplifiers - SE5017L-R - Shenzhen Shengyu Electronics Technology Limited
Specs
Frequency Range 5150 to 5900 MHz
Minimum Gain ? to 33 dB
Maximum Gain 33 dB
View Details
Front-End Module for LTE and NR - SKY58254-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; SMT, 30-pad
View Details
RX Diversity FEM with Gain - SKY13568-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MCM, 17-Lead
View Details
Low-, Mid-, High-band (LMH) Multimode/Multiband Power Amplifier Module - SKY5A2206 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Package Type Surface Mount; LGA, 32-pad
View Details