Skyworks Solutions, Inc. 5 GHz WLAN Front-end Module SKY85703-11

Description
The SKY85703-11 is a highly-integrated, 5 GHz Front-End Module (FEM) incorporating a 5 GHz Single-Pole, Double-Throw (SPDT) transmit/receive (T/R) switch, a 5 GHz Low-Noise Amplifier (LNA) with bypass, and a 5 GHz Power Amplifier (PA) intended for mobile/portable 802.11ac applications and systems. The LNA and PA disable functions ensure low leakage current in off mode. An integrated power detector is included to provide closed-loop power control within the system. The power detector also acts as a directional coupler to enhance detector accuracy over temperature and load mismatches. The device is provided in a compact, 16-pin 3 x 3 mm Quad Flat No-Lead (QFN) package.
Request a Quote
Description
The SKY85703-11 is a highly-integrated, 5 GHz Front-End Module (FEM) incorporating a 5 GHz Single-Pole, Double-Throw (SPDT) transmit/receive (T/R) switch, a 5 GHz Low-Noise Amplifier (LNA) with bypass, and a 5 GHz Power Amplifier (PA) intended for mobile/portable 802.11ac applications and systems. The LNA and PA disable functions ensure low leakage current in off mode. An integrated power detector is included to provide closed-loop power control within the system. The power detector also acts as a directional coupler to enhance detector accuracy over temperature and load mismatches. The device is provided in a compact, 16-pin 3 x 3 mm Quad Flat No-Lead (QFN) package.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5 GHz WLAN Front-end Module - SKY85703-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
5 GHz WLAN Front-end Module
SKY85703-11
5 GHz WLAN Front-end Module SKY85703-11
The SKY85703-11 is a highly-integrated, 5 GHz Front-End Module (FEM) incorporating a 5 GHz Single-Pole, Double-Throw (SPDT) transmit/receive (T/R) switch, a 5 GHz Low-Noise Amplifier (LNA) with bypass, and a 5 GHz Power Amplifier (PA) intended for mobile/portable 802.11ac applications and systems. The LNA and PA disable functions ensure low leakage current in off mode. An integrated power detector is included to provide closed-loop power control within the system. The power detector also acts as a directional coupler to enhance detector accuracy over temperature and load mismatches. The device is provided in a compact, 16-pin 3 x 3 mm Quad Flat No-Lead (QFN) package.

The SKY85703-11 is a highly-integrated, 5 GHz Front-End Module (FEM) incorporating a 5 GHz Single-Pole, Double-Throw (SPDT) transmit/receive (T/R) switch, a 5 GHz Low-Noise Amplifier (LNA) with bypass, and a 5 GHz Power Amplifier (PA) intended for mobile/portable 802.11ac applications and systems.
The LNA and PA disable functions ensure low leakage current in off mode. An integrated power detector is included to provide closed-loop power control within the system. The power detector also acts as a directional coupler to enhance detector accuracy over temperature and load mismatches.
The device is provided in a compact, 16-pin 3 x 3 mm Quad Flat No-Lead (QFN) package.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY85703-11
Product Name 5 GHz WLAN Front-end Module
Applications Mobile / Wireless Systems
Unlock Full Specs
to access all available technical data

Similar Products

0.45-6.0 GHz Low Noise Transistor - SKY65050-372LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 450 to 6000 MHz
Minimum Gain 15.5 dB
View Details
RX Diversity FEM with Carrier Aggregation - SKY13749-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MCM, 29-lead
View Details
1 GHz CATV Line Amplifier MMIC - ACA0862D - Skyworks Solutions, Inc.
Specs
Minimum Gain 10.8 dB
Maximum Gain 11.8 dB
Noise Figure 4 dB
View Details
900 MHz Transmit/Receive Front-end Module - SKY65346-21 - Skyworks Solutions, Inc.
Specs
Output Power 26 dBm
Package Type Surface Mount; Plugin; MCM, 26-pin
Operating Voltage 3.3 volts
View Details