Skyworks Solutions, Inc. RF and Wireless - RF Switches SKY85605-11

Description
IC RF SWITCH SPDT 5.9GHZ 16QFN
Datasheet
Description
IC RF SWITCH SPDT 5.9GHZ 16QFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Switches - SKY85605-11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Switches
SKY85605-11
RF and Wireless - RF Switches SKY85605-11
IC RF SWITCH SPDT 5.9GHZ 16QFN

IC RF SWITCH SPDT 5.9GHZ 16QFN

Supplier's Site
RF Switches - SKY85605-11 - ODG (Origin Data Global)
Shenzhen, China
RF Switches
SKY85605-11
RF Switches SKY85605-11
IC RF SWITCH SPDT 5.9GHZ 16QFN

IC RF SWITCH SPDT 5.9GHZ 16QFN

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number SKY85605-11 SKY85605-11
Product Name RF and Wireless - RF Switches RF Switches
Technology 802.11a/n
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF7002-QFAA-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 2400 to 5000 MHz
View Details
RF Transceiver ICs - 2312-QM35825SRCT-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 6500 to 8000 MHz
Data Rate 62400 kbps
View Details
Butler Matrix KBM9300400 - KBM9300400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 30000 to 40000 MHz
View Details
RF Receivers - SI4764-A10-AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details