Skyworks Solutions, Inc. 4.9-5.9 GHz SPDT Switch With Low-Noise Amplifier SKY85601-11

Description
The SKY85601-11 is an integrated, Single-Pole Double-Throw (SPDT) switch with a Low-Noise Amplifier (LNA) intended for wireless applications. The device has a low Noise Figure (NF) with high linearity in the transmit mode. The SKY85601-11 operates at 3.3 V and draws 15 mA of current. In the transmit mode, a shutdown function saves power when the device is inactive. The switch requires five external components. The switch is manufactured in a compact, 2.5 x 2.5 mm, 16-pin Quad Flat No-Lead (QFN) package. The small footprint provides the industry’s smallest PCB area needed to implement an integrated broadband SPDT switch with LNA functionality.
Request a Quote
Description
The SKY85601-11 is an integrated, Single-Pole Double-Throw (SPDT) switch with a Low-Noise Amplifier (LNA) intended for wireless applications. The device has a low Noise Figure (NF) with high linearity in the transmit mode. The SKY85601-11 operates at 3.3 V and draws 15 mA of current. In the transmit mode, a shutdown function saves power when the device is inactive. The switch requires five external components. The switch is manufactured in a compact, 2.5 x 2.5 mm, 16-pin Quad Flat No-Lead (QFN) package. The small footprint provides the industry’s smallest PCB area needed to implement an integrated broadband SPDT switch with LNA functionality.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4.9-5.9 GHz SPDT Switch With Low-Noise Amplifier - SKY85601-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
4.9-5.9 GHz SPDT Switch With Low-Noise Amplifier
SKY85601-11
4.9-5.9 GHz SPDT Switch With Low-Noise Amplifier SKY85601-11
The SKY85601-11 is an integrated, Single-Pole Double-Throw (SPDT) switch with a Low-Noise Amplifier (LNA) intended for wireless applications. The device has a low Noise Figure (NF) with high linearity in the transmit mode. The SKY85601-11 operates at 3.3 V and draws 15 mA of current. In the transmit mode, a shutdown function saves power when the device is inactive. The switch requires five external components. The switch is manufactured in a compact, 2.5 x 2.5 mm, 16-pin Quad Flat No-Lead (QFN) package. The small footprint provides the industry’s smallest PCB area needed to implement an integrated broadband SPDT switch with LNA functionality.

The SKY85601-11 is an integrated, Single-Pole Double-Throw (SPDT) switch with a Low-Noise Amplifier (LNA) intended for wireless applications. The device has a low Noise Figure (NF) with high linearity in the transmit mode.
The SKY85601-11 operates at 3.3 V and draws 15 mA of current. In the transmit mode, a shutdown function saves power when the device is inactive. The switch requires five external components.
The switch is manufactured in a compact, 2.5 x 2.5 mm, 16-pin Quad Flat No-Lead (QFN) package. The small footprint provides the industry’s smallest PCB area needed to implement an integrated broadband SPDT switch with LNA functionality.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY85601-11
Product Name 4.9-5.9 GHz SPDT Switch With Low-Noise Amplifier
Amplifier Type Low Noise Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 863-1065-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; WiMax, WLAN
Frequency Range 250 to 6000 MHz
View Details
3 suppliers
RF Amplifiers - 863-1875-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; HSDPA, LTE, WCDMA
Frequency Range 2545 to 2690 MHz
View Details
3 suppliers
900 to 930 MHz High-Power RF Front-End Module - SKY65362-11 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Output Power 30.5 dBm
Package Type Surface Mount; Plugin; MCM, 36-pin
View Details
4 suppliers
2.4 GHz High Efficiency Wireless LAN Front End - SE2621L - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; QFN, 24-pin
View Details