Please note: SKY85402-11 is being discontinued and is not recommended for new designs. The suggested replacement is SKY85402-111
Skyworks SKY85402-11 is a 5 GHz Microwave Monolithic Integrated Circuit (MMIC) Power Amplifier (PA) with superior output power, linearity, and efficiency. These features make the SKY85402-11 ideal for Wireless Local Area Network (WLAN IEEE802.11ac) applications.
The device is fabricated using SiGe BiCMOS technology. The device is internally matched and mounted in a 20-pin, 4 x 4 mm Quad Flat No-Lead (QFN) Surface-Mounted Technology (SMT) package, which allows for a highly manufacturable low cost solution.
Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 1250562-SKY85402-11
Manufacturer Homepage: www.skyworksinc.com
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
RF Amplifier IC 802.11ac 5.15GHz ~ 5.85GHz 20-QFN (4x4)
IC AMP 802.11AC 5.85GHZ 20QFN
| Skyworks Solutions, Inc. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | SKY85402-11 | 1250562-SKY85402-11 | 863-1964-2-ND | SKY85402-11 |
| Product Name | High Power (+22 dBm) 802.11ac WLAN Power Amplifier with Integrated Power Detector | RF Amplifiers - SKY85402-11 | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier | ||
| Applications | Wireless Local Area Network (WLAN IEEE802.11ac) applications | RF Microwave | 802.11ac | |
| Frequency Range | 5150 to 5900 MHz | 5150 to 5850 MHz | 5150 to 5850 MHz | |
| Minimum Gain | 32 dB | 32 dB | ? to 32 dB | |
| Maximum Gain | 32 dB | 32 dB | 32 dB |