Skyworks Solutions, Inc. 2.4 GHz Wi-Fi 6 (802.11ax) Front-End Module SKY85354-11

Description
The SKY85354-11 is a highly efficient, highly integrated, 2.4 GHz front-end module (FEM) incorporating a 2.4 GHz single-pole, double-throw (SPDT) transmit/receive (T/R) switch, a 2.4 GHz low-noise amplifier (LNA) with bypass, and a 2.4 GHz power amplifier (PA) with integrated digital pre-distortion (DPD) coupler intended for 802.11ax applications and systems. The LNA and PA disable functions ensure low leakage current in off mode. An integrated logarithmic power detector is included to provide closed-loop power control within the system. The device is provided in a compact, 16-pin 3 x 3 mm Land Grid Array (LGA) package.
Request a Quote
Description
The SKY85354-11 is a highly efficient, highly integrated, 2.4 GHz front-end module (FEM) incorporating a 2.4 GHz single-pole, double-throw (SPDT) transmit/receive (T/R) switch, a 2.4 GHz low-noise amplifier (LNA) with bypass, and a 2.4 GHz power amplifier (PA) with integrated digital pre-distortion (DPD) coupler intended for 802.11ax applications and systems. The LNA and PA disable functions ensure low leakage current in off mode. An integrated logarithmic power detector is included to provide closed-loop power control within the system. The device is provided in a compact, 16-pin 3 x 3 mm Land Grid Array (LGA) package.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz Wi-Fi 6 (802.11ax) Front-End Module - SKY85354-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
2.4 GHz Wi-Fi 6 (802.11ax) Front-End Module
SKY85354-11
2.4 GHz Wi-Fi 6 (802.11ax) Front-End Module SKY85354-11
The SKY85354-11 is a highly efficient, highly integrated, 2.4 GHz front-end module (FEM) incorporating a 2.4 GHz single-pole, double-throw (SPDT) transmit/receive (T/R) switch, a 2.4 GHz low-noise amplifier (LNA) with bypass, and a 2.4 GHz power amplifier (PA) with integrated digital pre-distortion (DPD) coupler intended for 802.11ax applications and systems. The LNA and PA disable functions ensure low leakage current in off mode. An integrated logarithmic power detector is included to provide closed-loop power control within the system. The device is provided in a compact, 16-pin 3 x 3 mm Land Grid Array (LGA) package.

The SKY85354-11 is a highly efficient, highly integrated, 2.4 GHz front-end module (FEM) incorporating a 2.4 GHz single-pole, double-throw (SPDT) transmit/receive (T/R) switch, a 2.4 GHz low-noise amplifier (LNA) with bypass, and a 2.4 GHz power amplifier (PA) with integrated digital pre-distortion (DPD) coupler intended for 802.11ax applications and systems.
The LNA and PA disable functions ensure low leakage current in off mode. An integrated logarithmic power detector is included to provide closed-loop power control within the system.
The device is provided in a compact, 16-pin 3 x 3 mm Land Grid Array (LGA) package.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY85354-11
Product Name 2.4 GHz Wi-Fi 6 (802.11ax) Front-End Module
Frequency Range 2400 to 2500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz Wireless LAN Front End - SE2521A80 - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; LGA, 24-pin
View Details
Sky5® Front-End Module for NR, LTE, WCDMA, and CDMA - SKY58260-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 79-pad configuration
View Details
Specs
Applications RF Microwave
View Details
RF Amplifiers - ACA0862DRS7P2 - 1135122-ACA0862DRS7P2 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 1000 MHz
Minimum Gain 11.8 dB
View Details
2 suppliers