Skyworks Solutions, Inc. Skyworks ICE™ 2.4 GHz Wi-Fi 6 Medium-High Power Front-End Module SKY85353-11

Description
The SKY85353-11 is a highly integrated, 2.4 GHz front-end module (FEM) incorporating a 2.4 GHz single-pole, double-throw (SPDT) transmit/receive (T/R) switch, a 2.4 GHz high-performance low-noise amplifier (LNA) with bypass mode, and a non-linear PA intended for high-power Wi-Fi 6 applications and systems. The LNA and PA disable functions ensure low leakage current in off mode. An integrated logarithmic power detector is included to provide closed-loop power control within the system. The device is provided in a compact 24-pin 3 x 5 mm Land Grid Array (LGA) package.
Request a Quote
Description
The SKY85353-11 is a highly integrated, 2.4 GHz front-end module (FEM) incorporating a 2.4 GHz single-pole, double-throw (SPDT) transmit/receive (T/R) switch, a 2.4 GHz high-performance low-noise amplifier (LNA) with bypass mode, and a non-linear PA intended for high-power Wi-Fi 6 applications and systems. The LNA and PA disable functions ensure low leakage current in off mode. An integrated logarithmic power detector is included to provide closed-loop power control within the system. The device is provided in a compact 24-pin 3 x 5 mm Land Grid Array (LGA) package.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Skyworks ICE™ 2.4 GHz Wi-Fi 6 Medium-High Power Front-End Module - SKY85353-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
Skyworks ICE™ 2.4 GHz Wi-Fi 6 Medium-High Power Front-End Module
SKY85353-11
Skyworks ICE™ 2.4 GHz Wi-Fi 6 Medium-High Power Front-End Module SKY85353-11
The SKY85353-11 is a highly integrated, 2.4 GHz front-end module (FEM) incorporating a 2.4 GHz single-pole, double-throw (SPDT) transmit/receive (T/R) switch, a 2.4 GHz high-performance low-noise amplifier (LNA) with bypass mode, and a non-linear PA intended for high-power Wi-Fi 6 applications and systems. The LNA and PA disable functions ensure low leakage current in off mode. An integrated logarithmic power detector is included to provide closed-loop power control within the system. The device is provided in a compact 24-pin 3 x 5 mm Land Grid Array (LGA) package.

The SKY85353-11 is a highly integrated, 2.4 GHz front-end module (FEM) incorporating a 2.4 GHz single-pole, double-throw (SPDT) transmit/receive (T/R) switch, a 2.4 GHz high-performance low-noise amplifier (LNA) with bypass mode, and a non-linear PA intended for high-power Wi-Fi 6 applications and systems.
The LNA and PA disable functions ensure low leakage current in off mode. An integrated logarithmic power detector is included to provide closed-loop power control within the system.
The device is provided in a compact 24-pin 3 x 5 mm Land Grid Array (LGA) package.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY85353-11
Product Name Skyworks ICE™ 2.4 GHz Wi-Fi 6 Medium-High Power Front-End Module
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 863-1875-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; HSDPA, LTE, WCDMA
Frequency Range 2545 to 2690 MHz
View Details
3 suppliers
RF Amplifiers - ACA0862BRS7P2 - 170188-ACA0862BRS7P2 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 1000 MHz
Minimum Gain 11.7 dB
View Details
2 suppliers
Dual Band 802.11n Wireless LAN Front End - SE2595L - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 5850 MHz
Package Type Surface Mount; Plugin; QFN, 32-pin
View Details
Sky5® Mid and High Band Front-End Module for 3G/4G/5G Applications - SKY58105-31 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 62-pad LGA configuration
View Details