Skyworks Solutions, Inc. 2.4 GHz, 802.11ac Front-End Module SKY85321-21

Description
The SKY85321-21 is a complete 802.11b/g/n/ac WLAN RF front-end module (FEM). The device provides all the functionality of a fully-matched power amplifier (PA), power detector, harmonic filter, low-noise amplifier (LNA), and single-pole, triple-throw (SP3T) switch. The SKY85321-21 provides a complete 2.4 GHz WLAN RF solution from the transceiver output to the antenna, and from the antenna to the transceiver input. The LNA increases the receive sensitivity of embedded solutions to improve range or to overcome cellular filter insertion loss (often included for mobile applications). The SKY85321-21 also includes a transmitter power detector with 20 dB of dynamic range, and a digital enable control for transmitter power ramp on/off control. The device is provided in a compact, 16-pin 2 x 2 mm Quad Flat No-Lead (QFN) package.
Request a Quote
Description
The SKY85321-21 is a complete 802.11b/g/n/ac WLAN RF front-end module (FEM). The device provides all the functionality of a fully-matched power amplifier (PA), power detector, harmonic filter, low-noise amplifier (LNA), and single-pole, triple-throw (SP3T) switch. The SKY85321-21 provides a complete 2.4 GHz WLAN RF solution from the transceiver output to the antenna, and from the antenna to the transceiver input. The LNA increases the receive sensitivity of embedded solutions to improve range or to overcome cellular filter insertion loss (often included for mobile applications). The SKY85321-21 also includes a transmitter power detector with 20 dB of dynamic range, and a digital enable control for transmitter power ramp on/off control. The device is provided in a compact, 16-pin 2 x 2 mm Quad Flat No-Lead (QFN) package.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz, 802.11ac Front-End Module - SKY85321-21 - Skyworks Solutions, Inc.
Irvine, CA, United States
2.4 GHz, 802.11ac Front-End Module
SKY85321-21
2.4 GHz, 802.11ac Front-End Module SKY85321-21
The SKY85321-21 is a complete 802.11b/g/n/ac WLAN RF front-end module (FEM). The device provides all the functionality of a fully-matched power amplifier (PA), power detector, harmonic filter, low-noise amplifier (LNA), and single-pole, triple-throw (SP3T) switch. The SKY85321-21 provides a complete 2.4 GHz WLAN RF solution from the transceiver output to the antenna, and from the antenna to the transceiver input. The LNA increases the receive sensitivity of embedded solutions to improve range or to overcome cellular filter insertion loss (often included for mobile applications). The SKY85321-21 also includes a transmitter power detector with 20 dB of dynamic range, and a digital enable control for transmitter power ramp on/off control. The device is provided in a compact, 16-pin 2 x 2 mm Quad Flat No-Lead (QFN) package.

The SKY85321-21 is a complete 802.11b/g/n/ac WLAN RF front-end module (FEM). The device provides all the functionality of a fully-matched power amplifier (PA), power detector, harmonic filter, low-noise amplifier (LNA), and single-pole, triple-throw (SP3T) switch.
The SKY85321-21 provides a complete 2.4 GHz WLAN RF solution from the transceiver output to the antenna, and from the antenna to the transceiver input.
The LNA increases the receive sensitivity of embedded solutions to improve range or to overcome cellular filter insertion loss (often included for mobile applications).
The SKY85321-21 also includes a transmitter power detector with 20 dB of dynamic range, and a digital enable control for transmitter power ramp on/off control.
The device is provided in a compact, 16-pin 2 x 2 mm Quad Flat No-Lead (QFN) package.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY85321-21
Product Name 2.4 GHz, 802.11ac Front-End Module
Applications Mobile / Wireless Systems
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz High Power Wireless LAN Power Amplifier - SE2565T - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; QFN, 16-pin
View Details
Specs
Frequency Range 350 to 470 MHz
Minimum Gain ? to 37 dB
Maximum Gain 37 dB
View Details
RF Amplifiers - ARA05050RS12P1 - 224970-ARA05050RS12P1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 5 to 100 MHz
Minimum Gain 32 dB
View Details
3 suppliers
1218 MHz CATV Push-Pull Driver Amplifier - ACA2417 - Skyworks Solutions, Inc.
Specs
Operating Voltage 24 volts
View Details