Skyworks Solutions, Inc. 2.4 GHz, 256 QAM Front-End Module for WLAN/ and a Port Suitable for Bluetooth® Applications SKY85303-21

Description
The SKY85303-21 is a complete 802.11b/g/n WLAN RF front-end module (FEM), that includes a port suitable for Bluetooth® applications. The device provides all the functionality of a fully matched power amplifier (PA), power detector, harmonic filter, low-noise amplifier (LNA), and single-pole, triple-throw (SP3T) switch. The SKY85303-21 provides a complete 2.4 GHz WLAN RF solution from the output of the transceiver to the antenna, and from the antenna to the input of the transceiver. The LNA increases the receive sensitivity of embedded solutions to improve range or to overcome the insertion loss of cellular filters (often included for mobile applications). The SKY85303-21 also includes a transmitter power detector with 20 dB of dynamic range, and a digital enable control for transmitter power ramp on/off control. The device is provided in an ultra-compact, 16-pin 2.5 x 2.5 x 0.4 mm Quad Flat No-Lead (QFN) package.
Request a Quote
Description
The SKY85303-21 is a complete 802.11b/g/n WLAN RF front-end module (FEM), that includes a port suitable for Bluetooth® applications. The device provides all the functionality of a fully matched power amplifier (PA), power detector, harmonic filter, low-noise amplifier (LNA), and single-pole, triple-throw (SP3T) switch. The SKY85303-21 provides a complete 2.4 GHz WLAN RF solution from the output of the transceiver to the antenna, and from the antenna to the input of the transceiver. The LNA increases the receive sensitivity of embedded solutions to improve range or to overcome the insertion loss of cellular filters (often included for mobile applications). The SKY85303-21 also includes a transmitter power detector with 20 dB of dynamic range, and a digital enable control for transmitter power ramp on/off control. The device is provided in an ultra-compact, 16-pin 2.5 x 2.5 x 0.4 mm Quad Flat No-Lead (QFN) package.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz, 256 QAM Front-End Module for WLAN/ and a Port Suitable for Bluetooth® Applications - SKY85303-21 - Skyworks Solutions, Inc.
Irvine, CA, United States
2.4 GHz, 256 QAM Front-End Module for WLAN/ and a Port Suitable for Bluetooth® Applications
SKY85303-21
2.4 GHz, 256 QAM Front-End Module for WLAN/ and a Port Suitable for Bluetooth® Applications SKY85303-21
The SKY85303-21 is a complete 802.11b/g/n WLAN RF front-end module (FEM), that includes a port suitable for Bluetooth® applications. The device provides all the functionality of a fully matched power amplifier (PA), power detector, harmonic filter, low-noise amplifier (LNA), and single-pole, triple-throw (SP3T) switch. The SKY85303-21 provides a complete 2.4 GHz WLAN RF solution from the output of the transceiver to the antenna, and from the antenna to the input of the transceiver. The LNA increases the receive sensitivity of embedded solutions to improve range or to overcome the insertion loss of cellular filters (often included for mobile applications). The SKY85303-21 also includes a transmitter power detector with 20 dB of dynamic range, and a digital enable control for transmitter power ramp on/off control. The device is provided in an ultra-compact, 16-pin 2.5 x 2.5 x 0.4 mm Quad Flat No-Lead (QFN) package.

The SKY85303-21 is a complete 802.11b/g/n WLAN RF front-end module (FEM), that includes a port suitable for Bluetooth® applications. The device provides all the functionality of a fully matched power amplifier (PA), power detector, harmonic filter, low-noise amplifier (LNA), and single-pole, triple-throw (SP3T) switch.
The SKY85303-21 provides a complete 2.4 GHz WLAN RF solution from the output of the transceiver to the antenna, and from the antenna to the input of the transceiver. The LNA increases the receive sensitivity of embedded solutions to improve range or to overcome the insertion loss of cellular filters (often included for mobile applications).
The SKY85303-21 also includes a transmitter power detector with 20 dB of dynamic range, and a digital enable control for transmitter power ramp on/off control.
The device is provided in an ultra-compact, 16-pin 2.5 x 2.5 x 0.4 mm Quad Flat No-Lead (QFN) package.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY85303-21
Product Name 2.4 GHz, 256 QAM Front-End Module for WLAN/ and a Port Suitable for Bluetooth® Applications
Applications Mobile / Wireless Systems
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz Front End - SE2620T - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; QFN, 16-pin
View Details
RF & MW Power Amplifier - SE2605L-RN - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Maximum Gain 32 dB
View Details
4 suppliers
RF & MW Power Amplifier - AWB7138P8 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 791 to 821 MHz
Maximum Gain 31 dB
View Details
2 suppliers
2.4 GHz, 256 QAM Power Amplifier - SE2622L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 2400 to 2500 MHz
View Details