Skyworks Solutions, Inc. 2.4 GHz, 802.11ac Switch / Low-Noise Amplifier Front-End SKY85202-11

Description
Please note: SKY85202-11 is being discontinued and is not recommended for new designs. The suggested replacement is SKY85207-11 The SKY85202-11 integrates a Single-Pole, Triple-Throw (SP3T) switch and Low-Noise Amplifier (LNA) with a bypass mode in an ultra-compact package. The device is capable of switching between WLAN receive and WLAN transmit. The SKY85202-11 is provided in a small, 15-bump, 1.04 x 1.04 mm Wafer Level Chip Scale Package (WLCSP).
Request a Quote
Description
Please note: SKY85202-11 is being discontinued and is not recommended for new designs. The suggested replacement is SKY85207-11 The SKY85202-11 integrates a Single-Pole, Triple-Throw (SP3T) switch and Low-Noise Amplifier (LNA) with a bypass mode in an ultra-compact package. The device is capable of switching between WLAN receive and WLAN transmit. The SKY85202-11 is provided in a small, 15-bump, 1.04 x 1.04 mm Wafer Level Chip Scale Package (WLCSP).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz, 802.11ac Switch / Low-Noise Amplifier Front-End - SKY85202-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
2.4 GHz, 802.11ac Switch / Low-Noise Amplifier Front-End
SKY85202-11
2.4 GHz, 802.11ac Switch / Low-Noise Amplifier Front-End SKY85202-11
Please note: SKY85202-11 is being discontinued and is not recommended for new designs. The suggested replacement is SKY85207-11 The SKY85202-11 integrates a Single-Pole, Triple-Throw (SP3T) switch and Low-Noise Amplifier (LNA) with a bypass mode in an ultra-compact package. The device is capable of switching between WLAN receive and WLAN transmit. The SKY85202-11 is provided in a small, 15-bump, 1.04 x 1.04 mm Wafer Level Chip Scale Package (WLCSP).

Please note: SKY85202-11 is being discontinued and is not recommended for new designs. The suggested replacement is SKY85207-11

The SKY85202-11 integrates a Single-Pole, Triple-Throw (SP3T) switch and Low-Noise Amplifier (LNA) with a bypass mode in an ultra-compact package. The device is capable of switching between WLAN receive and WLAN transmit.
The SKY85202-11 is provided in a small, 15-bump, 1.04 x 1.04 mm Wafer Level Chip Scale Package (WLCSP).

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY85202-11
Product Name 2.4 GHz, 802.11ac Switch / Low-Noise Amplifier Front-End
Amplifier Type Low Noise Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 14 dB
Maximum Gain 14 dB
Unlock Full Specs
to access all available technical data

Similar Products

5 GHz Power Amplifier with Power Detector - SE5005L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 5150 to 5750 MHz
View Details
Isolated Analog Amplifier - Si8921AB-IS - Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Surface Mount; NB SOIC8
View Details
Sky5® Dual 2.4 GHz, 802.11ax High-Linearity, High-Efficiency Front-End Module - SKY55242-11 - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; MCM, 34-pin
View Details
400 MHz Transmit/Receive Front-End Module - SKY65366-21 - Skyworks Solutions, Inc.
Specs
Output Power 30.2 dBm
Package Type Surface Mount; Plugin; MCM, 28-pin
Operating Voltage 4 volts
View Details