Skyworks Solutions, Inc. 3A Slew-Rate Controlled Load Switch with Reverse Blocking SKY84632

Description
Please note: SKY84632 is being discontinued and is not recommended for new designs. The SKY84632 SmartSwitch is a slew-rate-controlled P-channel MOSFET power switch designed for high side load switching applications. This switch operates with inputs ranging from 1.5V to 5.5V, making it ideal for 1.8V, 3V and 5V systems. It connects/disconnects up to 3A continuous loads powered from the DC power rail with stringent off-state current targets and high load capacitances (up to 100μF) through enable control. The integrated low-impedance PMOSFET switch, together with typical 2.7ms turn-on slew rate control, prevents large inrush current and excessive voltage drop on power rails. The SKY84632 has the reverse blocking feature that blocks unexpected reverse current from OUT to IN during the PMOSFET on and off states. The typical 9μA quiescent current makes it ideal for power saving applications. The exceptional low off-state current drain (maximum 1μA) facilitates compliance with standby power requirements. The switch enable control is active high with an internal pull-down resistor that eliminates the need for an external pull-down resistor. The SKY84632 also includes over-temperature protection and recovers automatically when the fault is removed. The SKY84632 is available in a 6-bump, 1.0mm x 1.5mm, Wafer-Level Chip-Scale Package (WLCSP) and is rated over the -40°C to +85°C temperature range.
Request a Quote
Description
Please note: SKY84632 is being discontinued and is not recommended for new designs. The SKY84632 SmartSwitch is a slew-rate-controlled P-channel MOSFET power switch designed for high side load switching applications. This switch operates with inputs ranging from 1.5V to 5.5V, making it ideal for 1.8V, 3V and 5V systems. It connects/disconnects up to 3A continuous loads powered from the DC power rail with stringent off-state current targets and high load capacitances (up to 100μF) through enable control. The integrated low-impedance PMOSFET switch, together with typical 2.7ms turn-on slew rate control, prevents large inrush current and excessive voltage drop on power rails. The SKY84632 has the reverse blocking feature that blocks unexpected reverse current from OUT to IN during the PMOSFET on and off states. The typical 9μA quiescent current makes it ideal for power saving applications. The exceptional low off-state current drain (maximum 1μA) facilitates compliance with standby power requirements. The switch enable control is active high with an internal pull-down resistor that eliminates the need for an external pull-down resistor. The SKY84632 also includes over-temperature protection and recovers automatically when the fault is removed. The SKY84632 is available in a 6-bump, 1.0mm x 1.5mm, Wafer-Level Chip-Scale Package (WLCSP) and is rated over the -40°C to +85°C temperature range.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3A Slew-Rate Controlled Load Switch with Reverse Blocking - SKY84632 - Skyworks Solutions, Inc.
Irvine, CA, United States
3A Slew-Rate Controlled Load Switch with Reverse Blocking
SKY84632
3A Slew-Rate Controlled Load Switch with Reverse Blocking SKY84632
Please note: SKY84632 is being discontinued and is not recommended for new designs. The SKY84632 SmartSwitch is a slew-rate-controlled P-channel MOSFET power switch designed for high side load switching applications. This switch operates with inputs ranging from 1.5V to 5.5V, making it ideal for 1.8V, 3V and 5V systems. It connects/disconnects up to 3A continuous loads powered from the DC power rail with stringent off-state current targets and high load capacitances (up to 100μF) through enable control. The integrated low-impedance PMOSFET switch, together with typical 2.7ms turn-on slew rate control, prevents large inrush current and excessive voltage drop on power rails. The SKY84632 has the reverse blocking feature that blocks unexpected reverse current from OUT to IN during the PMOSFET on and off states. The typical 9μA quiescent current makes it ideal for power saving applications. The exceptional low off-state current drain (maximum 1μA) facilitates compliance with standby power requirements. The switch enable control is active high with an internal pull-down resistor that eliminates the need for an external pull-down resistor. The SKY84632 also includes over-temperature protection and recovers automatically when the fault is removed. The SKY84632 is available in a 6-bump, 1.0mm x 1.5mm, Wafer-Level Chip-Scale Package (WLCSP) and is rated over the -40°C to +85°C temperature range.

Please note: SKY84632 is being discontinued and is not recommended for new designs.
The SKY84632 SmartSwitch is a slew-rate-controlled P-channel MOSFET power switch designed for high side load switching applications. This switch operates with inputs ranging from 1.5V to 5.5V, making it ideal for 1.8V, 3V and 5V systems. It connects/disconnects up to 3A continuous loads powered from the DC power rail with stringent off-state current targets and high load capacitances (up to 100μF) through enable control. The integrated low-impedance PMOSFET switch, together with typical 2.7ms turn-on slew rate control, prevents large inrush current and excessive voltage drop on power rails.
The SKY84632 has the reverse blocking feature that blocks unexpected reverse current from OUT to IN during the PMOSFET on and off states. The typical 9μA quiescent current makes it ideal for power saving applications. The exceptional low off-state current drain (maximum 1μA) facilitates compliance with standby power requirements. The switch enable control is active high with an internal pull-down resistor that eliminates the need for an external pull-down resistor. The SKY84632 also includes over-temperature protection and recovers automatically when the fault is removed.
The SKY84632 is available in a 6-bump, 1.0mm x 1.5mm, Wafer-Level Chip-Scale Package (WLCSP) and is rated over the -40°C to +85°C temperature range.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Switches
Product Number SKY84632
Product Name 3A Slew-Rate Controlled Load Switch with Reverse Blocking
Package Type Surface Mount; WLCSP, 6-bump
Unlock Full Specs
to access all available technical data

Similar Products

RF and Microwave Switch - SKY55951-11 - Richardson RFPD
Specs
Package Type MCM
Frequency Range 1164 to 1606 MHz
View Details
0.4 to 3.8 GHz SP4T Switch - SKY13626-685LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 700 to 3800 MHz
Type Single Pole Four Throw; SP4T
View Details
4 suppliers
PHEMT GaAs IC SPDT Switch 300 KHz–2.5 GHz - AS183-92LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; SC-88, 6L
Frequency Range 0.3000 to 2500 MHz
Isolation 13 to 20 dB
View Details
3 suppliers