Skyworks Solutions, Inc. SkyOne™ Multimode Multiband Tx Front-end Module for Quad-Band GSM/GPRS/EDGE – WCDMA/HSPA/HSPA+/LTE/CDMA SKY78027-12

Description
Please note: SKY78027-12 is being discontinued and is not recommended for new designs. 2.5G Features: EGPRS Class 12 multi-slot operation Two RF POUT control levels using digital logic interface Linear PA with bias optimization for efficiency/linearity trade-off in 8PSK mode 3G Features: WCDMA mode supports output power, bandwidth for bands 1, 2, 3, 5, 8, 20 via integrated select switch CDMA mode supports output power, bandwidth for BCO, BC1, BC6 via integrated select switch Linear amplifiers with bias optimization and low/high mode gain switch for best efficiency/linearity tradeoff 4G Features: LTE supports output power, bandwidth bands 1, 2, 3, 5, 8, 20 Bands 1, 2, 3, 20 up to 20 MHz bandwidth Bands 5, 8 up to 10 MHz bandwidth TDD Features: TD-SCDMA mode supports output power and bandwidth for bands 34 and 39 via an integrated select switch TD-LTE mode supports output power and bandwidth for band 39 via an integrated select switch
Request a Quote
Description
Please note: SKY78027-12 is being discontinued and is not recommended for new designs. 2.5G Features: EGPRS Class 12 multi-slot operation Two RF POUT control levels using digital logic interface Linear PA with bias optimization for efficiency/linearity trade-off in 8PSK mode 3G Features: WCDMA mode supports output power, bandwidth for bands 1, 2, 3, 5, 8, 20 via integrated select switch CDMA mode supports output power, bandwidth for BCO, BC1, BC6 via integrated select switch Linear amplifiers with bias optimization and low/high mode gain switch for best efficiency/linearity tradeoff 4G Features: LTE supports output power, bandwidth bands 1, 2, 3, 5, 8, 20 Bands 1, 2, 3, 20 up to 20 MHz bandwidth Bands 5, 8 up to 10 MHz bandwidth TDD Features: TD-SCDMA mode supports output power and bandwidth for bands 34 and 39 via an integrated select switch TD-LTE mode supports output power and bandwidth for band 39 via an integrated select switch
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SkyOne™ Multimode Multiband Tx Front-end Module for Quad-Band GSM/GPRS/EDGE – WCDMA/HSPA/HSPA+/LTE/CDMA - SKY78027-12 - Skyworks Solutions, Inc.
Irvine, CA, United States
SkyOne™ Multimode Multiband Tx Front-end Module for Quad-Band GSM/GPRS/EDGE – WCDMA/HSPA/HSPA+/LTE/CDMA
SKY78027-12
SkyOne™ Multimode Multiband Tx Front-end Module for Quad-Band GSM/GPRS/EDGE – WCDMA/HSPA/HSPA+/LTE/CDMA SKY78027-12
Please note: SKY78027-12 is being discontinued and is not recommended for new designs. 2.5G Features: EGPRS Class 12 multi-slot operation Two RF POUT control levels using digital logic interface Linear PA with bias optimization for efficiency/linearity trade-off in 8PSK mode 3G Features: WCDMA mode supports output power, bandwidth for bands 1, 2, 3, 5, 8, 20 via integrated select switch CDMA mode supports output power, bandwidth for BCO, BC1, BC6 via integrated select switch Linear amplifiers with bias optimization and low/high mode gain switch for best efficiency/linearity tradeoff 4G Features: LTE supports output power, bandwidth bands 1, 2, 3, 5, 8, 20 Bands 1, 2, 3, 20 up to 20 MHz bandwidth Bands 5, 8 up to 10 MHz bandwidth TDD Features: TD-SCDMA mode supports output power and bandwidth for bands 34 and 39 via an integrated select switch TD-LTE mode supports output power and bandwidth for band 39 via an integrated select switch

Please note: SKY78027-12 is being discontinued and is not recommended for new designs.

  • 2.5G Features:
    • EGPRS Class 12 multi-slot operation
    • Two RF POUT control levels using digital logic interface
    • Linear PA with bias optimization for efficiency/linearity trade-off in 8PSK mode
  • 3G Features:
    • WCDMA mode supports output power, bandwidth for bands 1, 2, 3, 5, 8, 20 via integrated select switch
    • CDMA mode supports output power, bandwidth for BCO, BC1, BC6 via integrated select switch
    • Linear amplifiers with bias optimization and low/high mode gain switch for best efficiency/linearity tradeoff
  • 4G Features:
    • LTE supports output power, bandwidth bands 1, 2, 3, 5, 8, 20
    • Bands 1, 2, 3, 20 up to 20 MHz bandwidth
    • Bands 5, 8 up to 10 MHz bandwidth
  • TDD Features:
    • TD-SCDMA mode supports output power and bandwidth for bands 34 and 39 via an integrated select switch
    • TD-LTE mode supports output power and bandwidth for band 39 via an integrated select switch
Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY78027-12
Product Name SkyOne™ Multimode Multiband Tx Front-end Module for Quad-Band GSM/GPRS/EDGE – WCDMA/HSPA/HSPA+/LTE/CDMA
Frequency Range 824 to 1980 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz Power Amplifier with Power Detector - SE2597L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 2400 to 2500 MHz
View Details
2 suppliers
WLAN 802.11,b,g Front-end Module - SKY65249-11 - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Laminate
View Details
450-470 MHz Transmit/Receive Front-end Module - SKY65338-21 - Skyworks Solutions, Inc.
Specs
Output Power 27 dBm
Package Type Surface Mount; Plugin; MCM, 12-pin
Operating Voltage 3.6 volts
View Details
2620-2690 MHz Variable Gain Amplifier - SKY65386-11 - Skyworks Solutions, Inc.
Specs
Frequency Range 2620 to 2690 MHz
Minimum Gain 25.5 dB
Maximum Gain 25.5 dB
View Details
4 suppliers