Skyworks Solutions, Inc. SkyOne™ Multiband Multimode FEM for Quad-Band GSM / GPRS / EDGE – Penta-Band (Bands 1, 3, 5, 8, 20) WCDMA / HSPA / HSPA+ / LTE SKY78013

Description
Please note: this product is being discontinued and is not recommended for new designs. The SKY78013 SkyOne™ is a hybrid, multimode multiband (MMMB) Front-End Module (FEM) that supports 2.5G and 3G / 4G handsets and operates efficiently in GSM, GPRS, EDGE, WCDMA, HSPA, and LTE modes. The FEM consists of a GSM800/EGSM900 PA block, a DCS1800/PCS1900 PA block, separate WCDMA blocks operating in the low and high bands, a logic control block for multiple power control levels, and band enable functions in both cellular and UMTS. RF I/O ports are internally matched to 50 to minimize the number of external components. Extremely low leakage current maximizes handset standby time. The InGaP/GaAs die and passive components are mounted on a multi-layer laminate substrate and the assembly encapsulated in plastic overmold. GSM / EDGE: The SKY78013 uses a new compact architecture supporting the GSM850, EGSM900, DCS1800 and PCS1900 bands. The FEM also supports 2.5G Class 12 Enhanced General Packet Radio Service (EGPRS) multi-slot operation and EDGE linear modulation. WCDMA: The SKY78013 uses an enhanced architecture to: support WCDMA/High-Speed Downlink Packet Access (HSDPA) and High-Speed Uplink Packet Access (HSUPA) modulations; cover multiple bands for 3GPP, including bands 1, 3, 5, 8, and 20; operate at different power modes. The module is fully controllable via four logic lines and band-enable interfaces. LTE: The SKY78013 meets spectral linearity requirements of LTE modulation with QPSK/16QAM up to 20 MHz bandwidth, including various resource block allocations, with good power-added efficiency. Receiver Section: The SKY78013 has integrated Duplexers, RX SAWs and SP12T SOI switch to provide 2G / 3G / 4G Rx paths from antenna to LNA port of RFIC. Optimized “Rx paths and matching circuits” with well-grounded guard trace (high Tx–Rx isolation) inside module mitigate de-sense problem and enhance sensitivity performance. TRx Port: The SKY78013 provides three vacant broadband TRx ports for additional band requirements.
Request a Quote
Description
Please note: this product is being discontinued and is not recommended for new designs. The SKY78013 SkyOne™ is a hybrid, multimode multiband (MMMB) Front-End Module (FEM) that supports 2.5G and 3G / 4G handsets and operates efficiently in GSM, GPRS, EDGE, WCDMA, HSPA, and LTE modes. The FEM consists of a GSM800/EGSM900 PA block, a DCS1800/PCS1900 PA block, separate WCDMA blocks operating in the low and high bands, a logic control block for multiple power control levels, and band enable functions in both cellular and UMTS. RF I/O ports are internally matched to 50 to minimize the number of external components. Extremely low leakage current maximizes handset standby time. The InGaP/GaAs die and passive components are mounted on a multi-layer laminate substrate and the assembly encapsulated in plastic overmold. GSM / EDGE: The SKY78013 uses a new compact architecture supporting the GSM850, EGSM900, DCS1800 and PCS1900 bands. The FEM also supports 2.5G Class 12 Enhanced General Packet Radio Service (EGPRS) multi-slot operation and EDGE linear modulation. WCDMA: The SKY78013 uses an enhanced architecture to: support WCDMA/High-Speed Downlink Packet Access (HSDPA) and High-Speed Uplink Packet Access (HSUPA) modulations; cover multiple bands for 3GPP, including bands 1, 3, 5, 8, and 20; operate at different power modes. The module is fully controllable via four logic lines and band-enable interfaces. LTE: The SKY78013 meets spectral linearity requirements of LTE modulation with QPSK/16QAM up to 20 MHz bandwidth, including various resource block allocations, with good power-added efficiency. Receiver Section: The SKY78013 has integrated Duplexers, RX SAWs and SP12T SOI switch to provide 2G / 3G / 4G Rx paths from antenna to LNA port of RFIC. Optimized “Rx paths and matching circuits” with well-grounded guard trace (high Tx–Rx isolation) inside module mitigate de-sense problem and enhance sensitivity performance. TRx Port: The SKY78013 provides three vacant broadband TRx ports for additional band requirements.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SkyOne™ Multiband Multimode FEM for Quad-Band GSM / GPRS / EDGE – Penta-Band (Bands 1, 3, 5, 8, 20) WCDMA / HSPA / HSPA+ / LTE - SKY78013 - Skyworks Solutions, Inc.
Irvine, CA, United States
SkyOne™ Multiband Multimode FEM for Quad-Band GSM / GPRS / EDGE – Penta-Band (Bands 1, 3, 5, 8, 20) WCDMA / HSPA / HSPA+ / LTE
SKY78013
SkyOne™ Multiband Multimode FEM for Quad-Band GSM / GPRS / EDGE – Penta-Band (Bands 1, 3, 5, 8, 20) WCDMA / HSPA / HSPA+ / LTE SKY78013
Please note: this product is being discontinued and is not recommended for new designs. The SKY78013 SkyOne™ is a hybrid, multimode multiband (MMMB) Front-End Module (FEM) that supports 2.5G and 3G / 4G handsets and operates efficiently in GSM, GPRS, EDGE, WCDMA, HSPA, and LTE modes. The FEM consists of a GSM800/EGSM900 PA block, a DCS1800/PCS1900 PA block, separate WCDMA blocks operating in the low and high bands, a logic control block for multiple power control levels, and band enable functions in both cellular and UMTS. RF I/O ports are internally matched to 50 to minimize the number of external components. Extremely low leakage current maximizes handset standby time. The InGaP/GaAs die and passive components are mounted on a multi-layer laminate substrate and the assembly encapsulated in plastic overmold. GSM / EDGE: The SKY78013 uses a new compact architecture supporting the GSM850, EGSM900, DCS1800 and PCS1900 bands. The FEM also supports 2.5G Class 12 Enhanced General Packet Radio Service (EGPRS) multi-slot operation and EDGE linear modulation. WCDMA: The SKY78013 uses an enhanced architecture to: support WCDMA/High-Speed Downlink Packet Access (HSDPA) and High-Speed Uplink Packet Access (HSUPA) modulations; cover multiple bands for 3GPP, including bands 1, 3, 5, 8, and 20; operate at different power modes. The module is fully controllable via four logic lines and band-enable interfaces. LTE: The SKY78013 meets spectral linearity requirements of LTE modulation with QPSK/16QAM up to 20 MHz bandwidth, including various resource block allocations, with good power-added efficiency. Receiver Section: The SKY78013 has integrated Duplexers, RX SAWs and SP12T SOI switch to provide 2G / 3G / 4G Rx paths from antenna to LNA port of RFIC. Optimized “Rx paths and matching circuits” with well-grounded guard trace (high Tx–Rx isolation) inside module mitigate de-sense problem and enhance sensitivity performance. TRx Port: The SKY78013 provides three vacant broadband TRx ports for additional band requirements.

Please note: this product is being discontinued and is not recommended for new designs.
The SKY78013 SkyOne™ is a hybrid, multimode multiband (MMMB) Front-End Module (FEM) that supports 2.5G and 3G / 4G handsets and operates efficiently in GSM, GPRS, EDGE, WCDMA, HSPA, and LTE modes. The FEM consists of a GSM800/EGSM900 PA block, a DCS1800/PCS1900 PA block, separate WCDMA blocks operating in the low and high bands, a logic control block for multiple power control levels, and band enable functions in both cellular and UMTS. RF I/O ports are internally matched to 50 to minimize the number of external components. Extremely low leakage current maximizes handset standby time. The InGaP/GaAs die and passive components are mounted on a multi-layer laminate substrate and the assembly encapsulated in plastic overmold.
GSM / EDGE: The SKY78013 uses a new compact architecture supporting the GSM850, EGSM900, DCS1800 and PCS1900 bands. The FEM also supports 2.5G Class 12 Enhanced General Packet Radio Service (EGPRS) multi-slot operation and EDGE linear modulation.
WCDMA: The SKY78013 uses an enhanced architecture to: support WCDMA/High-Speed Downlink Packet Access (HSDPA) and High-Speed Uplink Packet Access (HSUPA) modulations; cover multiple bands for 3GPP, including bands 1, 3, 5, 8, and 20; operate at different power modes. The module is fully controllable via four logic lines and band-enable interfaces.
LTE: The SKY78013 meets spectral linearity requirements of LTE modulation with QPSK/16QAM up to 20 MHz bandwidth, including various resource block allocations, with good power-added efficiency.
Receiver Section: The SKY78013 has integrated Duplexers, RX SAWs and SP12T SOI switch to provide 2G / 3G / 4G Rx paths from antenna to LNA port of RFIC. Optimized “Rx paths and matching circuits” with well-grounded guard trace (high Tx–Rx isolation) inside module mitigate de-sense problem and enhance sensitivity performance.
TRx Port: The SKY78013 provides three vacant broadband TRx ports for additional band requirements.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY78013
Product Name SkyOne™ Multiband Multimode FEM for Quad-Band GSM / GPRS / EDGE – Penta-Band (Bands 1, 3, 5, 8, 20) WCDMA / HSPA / HSPA+ / LTE
Frequency Range 824 to 1980 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Sky5® Low-Current GNSS LNA Front-End Module with Integrated Pre-Filter and Post-Filter - SKY55950-11 - Skyworks Solutions, Inc.
Specs
Frequency Range 1559 to 1606 MHz
Minimum Gain 16 dB
Maximum Gain 16 dB
View Details
RF Amplifiers - 863-1447-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 802.11b/g
Frequency Range 2400 MHz
View Details
3 suppliers
750/860 MHz CATV Line Amplifier MMIC - ACA0861D - Skyworks Solutions, Inc.
Specs
Minimum Gain 11.6 dB
Maximum Gain 12.6 dB
Noise Figure 3 dB
View Details