Skyworks Solutions, Inc. RF Misc ICs and Modules - SKY77912-61 SKY77912-61

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 843996-SKY77912-61 Series: * Features: RF IC Package: Reel - TR Family Name: SKY77912 Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 4500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 17 Weeks
Request a Quote
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 843996-SKY77912-61 Series: * Features: RF IC Package: Reel - TR Family Name: SKY77912 Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 4500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 17 Weeks
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - SKY77912-61 - 843996-SKY77912-61 - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - SKY77912-61
843996-SKY77912-61
RF Misc ICs and Modules - SKY77912-61 843996-SKY77912-61
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 843996-SKY77912-61 Series: * Features: RF IC Package: Reel - TR Family Name: SKY77912 Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 4500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 17 Weeks

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 843996-SKY77912-61
Series: *
Features: RF IC
Package: Reel - TR
Family Name: SKY77912
Categories: RF/IF and RFID
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 4500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 17 Weeks

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 843996-SKY77912-61
Product Name RF Misc ICs and Modules - SKY77912-61
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-905 4312RV-905XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details