Skyworks Solutions, Inc. Penta-Band Power Amplifier Module for FDD/TDD LTE (Tx Bands 7, 30, 38, 40, 41) SKY77818

Description
Penta-Band Power Amplifier Module for FDD/TDD LTE (Tx Bands 7, 30, 38, 40, 41)
Request a Quote
Description
Penta-Band Power Amplifier Module for FDD/TDD LTE (Tx Bands 7, 30, 38, 40, 41)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Penta-Band Power Amplifier Module for FDD/TDD LTE (Tx Bands 7, 30, 38, 40, 41) - SKY77818 - Skyworks Solutions, Inc.
Irvine, CA, United States
Penta-Band Power Amplifier Module for FDD/TDD LTE (Tx Bands 7, 30, 38, 40, 41)
SKY77818
Penta-Band Power Amplifier Module for FDD/TDD LTE (Tx Bands 7, 30, 38, 40, 41) SKY77818
Penta-Band Power Amplifier Module for FDD/TDD LTE (Tx Bands 7, 30, 38, 40, 41)

Penta-Band Power Amplifier Module for FDD/TDD LTE (Tx Bands 7, 30, 38, 40, 41)

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY77818
Product Name Penta-Band Power Amplifier Module for FDD/TDD LTE (Tx Bands 7, 30, 38, 40, 41)
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Dual Band 802.11n WLAN/BT Front-End - SE5501L - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Frequency Range 2400 to 5850 MHz
Package Type Surface Mount; Plugin; QFN, 30-pin
View Details
Specs
Applications RF Microwave
View Details
1218 MHz CATV MMIC Power Doubler - ACA1216 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 26.5 dB
Maximum Gain 28.5 dB
View Details
RF Amplifiers - ACA2402RS7P2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 40 to 1000 MHz
View Details
3 suppliers