Skyworks Solutions, Inc.
Power Amplifier Module for LTE FDD Band 7 (2500–2570 MHz)
SKY77778-61
Description
PAM for LTE FDD Band 7
Request a Quote
Email Supplier
Description
PAM for LTE FDD Band 7
Request a Quote
Email Supplier
Suppliers
Power Amplifier Module for LTE FDD Band 7 (2500–2570 MHz)
SKY77778-61
Supplier's Site
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
SKY77778-61 |
|
Product Name
|
Power Amplifier Module for LTE FDD Band 7 (2500–2570 MHz) |
|
Amplifier Type
|
Power Amplifier
|
Unlock Full Specs
to access all available technical data
Similar Products
Amplifier Type
Low Noise Amplifier; Power Amplifier
Applications
Mobile / Wireless Systems; HSDPA, LTE, WCDMA
Frequency Range
860 to 894 MHz
View Details
3 suppliers
Amplifier Type
Low Noise Amplifier; Power Amplifier
Applications
CATV
Frequency Range
40 to 860 MHz
View Details
3 suppliers
Applications
RF Microwave
Package Type
Surface Mount; 16-SOIC-EP
View Details